EN
  • EN
  • DE

LT6004IMS8

Part No LT6004IMS8
Manufacturer Linear Technology
Description 1.6V, 1μA Precision Rail-to-Rail Input and Output Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206900-LT6004IMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6004IMS8 CAD Model

Description

The LT6004IMS8 from Linear Technology is a state-of-the-art operational amplifier (op-amp) that combines low power consumption with precision performance. This dual op-amp is optimized for single-supply operations and offers a wide input voltage range from 1.6V to 16V, making it a versatile choice for battery-powered applications and portable devices.

Key Features

  • Low Power Consumption: The LT6004IMS8 is designed for power-sensitive applications. With a typical quiescent current of just 13μA per amplifier, it is an ideal choice for energy-efficient designs.
  • Low Input Offset Voltage: It offers a low input offset voltage of 500μV max, which ensures high accuracy in signal amplification and makes it suitable for precision measurement and control systems.
  • Low Noise: With a low voltage noise density of 30nV/√Hz at 1kHz, the LT6004IMS8 provides clean signal amplification, which is critical for high-fidelity audio applications and sensitive instrumentation.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which maximizes dynamic range in low supply voltage applications.
  • Extended Temperature Range: The LT6004IMS8 operates over an extended temperature range from -40°C to 125°C, making it reliable for use in harsh environments.
  • Package Options: It is available in an 8-lead MSOP package, which is compact and suitable for space-constrained applications.

Applications

The LT6004IMS8 is a versatile component that can be used in a wide range of applications, including:

  • Portable Medical Devices
  • Low Power Battery-Operated Devices
  • Sensor Signal Conditioning
  • Portable Test Instruments
  • Automotive Control Systems
  • Industrial Process Controls

With its combination of low power, precision, and low noise, the LT6004IMS8 is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems without compromising on size or power budget.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8647 $52.7823
21+ $4.8121 $101.0541
33+ $4.6617 $153.8361
45+ $4.5113 $203.0085
58+ $4.3610 $252.9380
77+ $3.9098 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,721 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess