EN
  • EN
  • DE

LT6100HDD#TRPBF

Part No LT6100HDD#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE 150KHZ 8DFN / SP Amp Current Sense Amp Single 36V Automotive 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Current Sense
Number of Circuits 1
SR - Slew Rate 0.05 V/μs
-3db Bandwidth 150kHz
Voltage - Input Offset 80μV
Operating Supply Current 60μA
Output Current per Channel 15mA
Dual Supply Voltage (±) 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 781527-LT6100HDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6100
Introduction Date April 29, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6100HDD#TRPBF CAD Model

Description

Product Overview: LT6100HDD#TRPBF

The LT6100HDD#TRPBF is a high-precision, versatile current sense amplifier designed by Linear Technology, a leader in the design, manufacture, and marketing of high-performance analog integrated circuits. This current sense amplifier is well-suited for a wide range of applications, including power management, system monitoring, and battery management systems.

Key Features

  • Precision Current Sensing: The LT6100HDD#TRPBF offers high accuracy current sensing capabilities, which is essential for systems that require precise monitoring and control of current flow.
  • Wide Input Voltage Range: It operates over a wide input voltage range, making it adaptable to various operating conditions and ensuring compatibility with a broad range of power supplies.
  • Low Offset Voltage: The amplifier features a low input offset voltage, which minimizes error and improves overall system accuracy.
  • High-Side or Low-Side Sensing: It is capable of sensing both high-side and low-side currents, providing flexibility in system design and simplifying circuit implementation.
  • Quiescent Current: The device boasts a low quiescent current, thereby reducing power consumption and making it ideal for battery-powered applications.
  • Robust Packaging: The LT6100HDD#TRPBF comes in a compact, durable package that is suitable for rugged environments and space-constrained applications.

Applications

The versatility of the LT6100HDD#TRPBF makes it an excellent choice for various applications, including:

  • Automotive battery monitoring
  • Power supply monitoring
  • Portable device power management
  • Overcurrent protection circuits
  • Energy management systems

Reliability and Performance

Linear Technology is renowned for its commitment to quality and reliability, and the LT6100HDD#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding applications. Its precision and low power consumption make it an ideal choice for designers looking to enhance the efficiency and accuracy of their power monitoring systems.

With its combination of features, the LT6100HDD#TRPBF current sense amplifier stands out as a high-performance solution for current sensing requirements across a multitude of industries.

You May Also Be Interested in

Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
OPA892DR
Lowest to $7.8583
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5384 $53.8440
80+ $1.2623 $100.9840
125+ $1.2228 $152.8500
170+ $1.1834 $201.1780
220+ $1.1439 $251.6580
295+ $1.0256 $302.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess