EN
  • EN
  • DE

LT6106HS5#TRMPBF

Part No LT6106HS5#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Current Sense Amp Single 36V Automotive 5-Pin TSOT-23 T/R / IC OPAMP CURR SENSE TSOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
-3db Bandwidth 200kHz
Current - Input Bias 40nA
Voltage - Input Offset 150μV
Operating Supply Current 70μA
Channel Output Current 1mA
Supply Voltage - Operating 2.7 V to 36 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 119144-LT6106HS5#TRMPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LT6106
Introduction Date April 16, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6106HS5#TRMPBF CAD Model

Description

The LT6106HS5#TRMPBF is a high-quality, high side current sense amplifier manufactured by Linear Technology, a brand renowned for its precision electronic components. This current sense amplifier is designed to monitor the current flow in various electronic applications, such as power management systems, battery chargers, and overcurrent protection circuits.

Key Features:

  • Precision Current Sensing: The LT6106HS5#TRMPBF offers a precise current sensing solution with a minimal voltage drop across the sense resistor.
  • Wide Input Voltage Range: It operates over a wide input voltage range, accommodating various applications and ensuring versatility in system design.
  • Low Offset Voltage: The device features a low offset voltage, which enhances the accuracy of current measurement, critical for sensitive applications.
  • High-Side Monitoring: As a high-side current sense amplifier, it allows for the monitoring of the load current without interfering with the ground path, which is particularly useful in battery-powered applications.

Applications:

  • Automotive battery monitoring
  • Power management systems
  • Portable devices
  • Overcurrent protection
  • Industrial control systems

Product Specifications:

Parameter Value
Part Number LT6106HS5#TRMPBF
Package SOT-23
Temperature Range -40°C to 125°C
Voltage Range 4V to 60V
Offset Voltage 250 µV (max)

The LT6106HS5#TRMPBF is a robust and reliable choice for designers seeking to incorporate accurate current sensing in their systems. Its compact SOT-23 package makes it suitable for space-constrained applications while offering the performance expected from Linear Technology products. With its ease of use and high level of precision, the LT6106HS5#TRMPBF is an excellent addition to any power-sensitive electronic design.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC OPAMP
Lowest to $5.8209
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7289 $52.0179
26+ $3.8802 $100.8852
40+ $3.7589 $150.3560
55+ $3.6377 $200.0735
72+ $3.5164 $253.1808
96+ $3.1526 $302.6496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess