Linear Technology's LT6107WS5TRPBF High Side Current Sense Amplifier
The LT6107WS5TRPBF is a robust high side current sense amplifier from Linear Technology, designed to monitor current flow in applications requiring high accuracy and reliability. This precision current sense amplifier is well-suited for a wide range of applications, including power management, battery charging, and overcurrent protection systems. With its tiny footprint and SOT-23 package, the LT6107WS5TRPBF is an excellent choice for space-constrained applications.
Featuring a wide input common-mode range of 4V to 60V, the LT6107WS5TRPBF is capable of operating in most system voltages without the need for additional external components, making it versatile for both automotive and industrial applications. Its ability to sense current via a shunt resistor at high side potentials allows for simple and accurate current measurement without interrupting the ground path.
The amplifier has a fixed gain of 20V/V, providing a high level of sensitivity for detecting small changes in shunt voltage, which corresponds to the current flowing through the system. This gain level ensures a precise signal for downstream analog-to-digital conversion, enabling accurate digital monitoring of the current flow.
Furthermore, the LT6107WS5TRPBF boasts a low input offset voltage of just 500µV, which minimizes error in current measurement and enhances overall system accuracy. The low offset voltage, combined with a wide operating temperature range of -40°C to 125°C, ensures consistent performance even in harsh environmental conditions.
The device also includes a fast response time, making it suitable for applications that require quick detection of overcurrent conditions to protect critical components. Its quiescent current is also notably low, making it an energy-efficient choice for battery-powered systems.
In summary, Linear Technology's LT6107WS5TRPBF high side current sense amplifier is an essential component for designers seeking a compact, precise, and reliable solution for current monitoring. Its robust feature set and ease of integration make it an ideal choice for a broad spectrum of applications.