EN
  • EN
  • DE

LTC6610CUHPBF

Part No LTC6610CUHPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072620-LTC6610CUHPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC6610CUHPBF CAD Model

Description

The LTC6610CUHPBF is a precision, high-speed operational amplifier from Linear Technology, a brand of Analog Devices, designed to address the needs of a wide array of applications requiring fast and accurate signal processing. This operational amplifier features a combination of high bandwidth, fast slew rate, and low noise, making it an ideal choice for high-performance filtering, amplification, and signal conditioning in complex industrial, medical, and communication systems.

Key Features:

  • High Gain Bandwidth: The LTC6610CUHPBF offers a high gain bandwidth product, ensuring that it can handle high-frequency signals with minimal distortion.
  • Fast Slew Rate: With its fast slew rate, this op-amp can respond quickly to changes in the input signal, which is crucial for applications requiring high-speed data acquisition and processing.
  • Low Noise Performance: The low noise characteristics of the LTC6610CUHPBF make it suitable for sensitive applications where signal integrity is paramount.
  • Stable with Capacitive Loads: This operational amplifier is designed to remain stable even when driving capacitive loads, a common scenario in digital-to-analog conversion and other similar tasks.
  • Wide Supply Range: The device operates with a wide supply voltage range, providing design flexibility across various power supply specifications.
  • Robust Output Drive: Capable of delivering robust output current, this op-amp can drive a variety of loads with ease.

Applications:

The LTC6610CUHPBF is well-suited for a range of applications, including:

  • High-speed data acquisition systems
  • Active filters and signal conditioning
  • Medical imaging equipment
  • Telecommunications infrastructure
  • Automated test equipment

With its combination of speed, precision, and versatility, the LTC6610CUHPBF operational amplifier is a reliable choice for engineers and designers looking to enhance the performance of their high-frequency signal processing systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess