EN
  • EN
  • DE

LT6200CS6-10#TRPBF

Part No LT6200CS6-10#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP BUFFER 1.6GHZ TSOT23-6 / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Buffer
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 450 V/μs
GBP - Gain Bandwidth Product 1.6GHz
Current - Input Bias 23μA
Voltage - Input Offset 2.5mV
Operating Supply Current 20mA
Output Current per Channel 90mA
Dual Supply Voltage (±) 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 781543-LT6200CS6-10#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6200
Introduction Date July 29, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6200CS6-10#TRPBF CAD Model

Description

LT6200CS6-10#TRPBF High-Speed Operational Amplifier

The LT6200CS6-10#TRPBF is a cutting-edge operational amplifier (op-amp) from Linear Technology, designed for applications that demand high speed and precision. This op-amp is a member of Linear Technology's LT6200 series, which is renowned for its exceptional performance in terms of speed, low noise, and low distortion.

The LT6200CS6-10#TRPBF boasts an impressive slew rate of 1650V/µs and a gain bandwidth product of 1GHz, which makes it an ideal choice for high-frequency signal amplification and conditioning. This high-speed op-amp operates with a supply voltage ranging from 2.5V to 12.6V, providing designers with flexibility in various applications, including telecommunications, imaging systems, and A/D driver amplifiers.

One of the key features of this op-amp is its low input bias current, which minimizes errors in high-impedance applications. Additionally, the LT6200CS6-10#TRPBF has a low input offset voltage that ensures accurate signal processing without significant deviation from the intended signal path. Its low noise performance is particularly beneficial in sensitive electronic equipment where signal integrity is paramount.

The device comes in a compact SOT-23 package, making it suitable for space-constrained applications. It also features a shutdown mode that reduces power consumption when the amplifier is not in use, thereby conserving energy and extending the life of battery-powered devices.

With its robust design, the LT6200CS6-10#TRPBF is capable of operating over a wide temperature range, ensuring reliable performance in a variety of environmental conditions. This makes it a versatile component for use in both commercial and industrial markets.

In summary, the LT6200CS6-10#TRPBF from Linear Technology is a high-performance, high-speed operational amplifier that offers a perfect blend of speed, precision, and power efficiency, making it an excellent choice for designers looking to enhance the performance of their high-frequency signal processing systems.

  • Slew Rate: 1650V/µs
  • Gain Bandwidth Product: 1GHz
  • Supply Voltage Range: 2.5V to 12.6V
  • Low Input Bias Current
  • Low Input Offset Voltage
  • Low Noise Performance
  • Compact SOT-23 Package
  • Shutdown Mode for Power Conservation
  • Wide Operating Temperature Range

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2716 $61.3580
12+ $10.0691 $120.8292
18+ $9.7544 $175.5792
25+ $9.4397 $235.9925
32+ $9.1251 $292.0032
43+ $8.1811 $351.7873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess