EN
  • EN
  • DE

LT6204IGN

Part No LT6204IGN
Manufacturer Linear Technology
Description Rail-to-Rail Input and Output, Ultralow 1.9n Root Hz Noise, Low Power Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206944-LT6204IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6204IGN CAD Model

Description

LT6204IGN - High-Speed, Low-Noise, Rail-to-Rail Op-Amp

The LT6204IGN from Linear Technology is a high-performance operational amplifier (op-amp) that delivers exceptional speed and accuracy while maintaining a low noise profile. Designed for applications that demand the utmost in signal integrity, this op-amp is a perfect fit for high-end instrumentation, active filters, and fast signal processing circuits.

Key Features

  • High Speed: The LT6204IGN offers a swift slew rate and wide bandwidth, making it suitable for high-frequency applications. Its fast settling time ensures accurate signal reproduction with minimal delay, which is crucial for high-speed data acquisition systems.
  • Low Noise: With its low voltage noise density, the LT6204IGN minimizes the impact of noise on signal quality, ensuring cleaner and more precise measurements. This feature is especially beneficial in audio processing and medical imaging applications.
  • Rail-to-Rail Output: The ability to swing its output voltage from rail to rail enhances the dynamic range of the LT6204IGN, making it versatile for single-supply operations and systems that require a wide output swing.
  • Low Distortion: The op-amp's low harmonic distortion characteristics preserve the fidelity of the original signal, which is essential for high-end audio and test equipment.
  • Single or Dual Supply Operation: The LT6204IGN can operate from a single 2.5V to 12.6V supply or dual supplies up to ±6.3V, offering flexibility in various circuit configurations.

Package and Applications

The LT6204IGN is housed in a sturdy 16-lead SSOP package, which provides a compact footprint while ensuring reliable performance even in harsh environments. Its robust design makes it an ideal choice for a wide range of applications, including:

  • Telecommunications
  • Medical instrumentation
  • Professional audio equipment
  • Analog-to-digital converters
  • Active filtering

In summary, the LT6204IGN stands out as a top-tier op-amp that combines speed, precision, and low-noise operation, making it a go-to solution for designers who require the highest levels of performance in their analog circuitry.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4994 $62.4970
12+ $10.2564 $123.0768
18+ $9.9353 $178.8354
25+ $9.6154 $240.3850
32+ $9.2943 $297.4176
42+ $8.3333 $349.9986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess