EN
  • EN
  • DE

LT6205HS5#TRMPBF

Part No LT6205HS5#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP VID SGL 100MHZ TSOT23-5 / Op Amp Single High Speed Amplifier R-R O/P ±6.3V/12.6V Automotive 5-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 1
SR - Slew Rate 600 V/μs
Operating Supply Current 4mA
Output Current per Channel 60mA
Dual Supply Voltage (±) 2.7 V ~ 12.6 V, ±1.35 V ~ 6.3 V
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 781558-LT6205HS5#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT6205
Introduction Date October 21, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6205HS5#TRMPBF CAD Model

Description

LT6205HS5#TRMPBF High-Speed, Low-Noise, Low-Distortion Op-Amp

The LT6205HS5#TRMPBF is a state-of-the-art operational amplifier (op-amp) from Linear Technology, designed to offer a perfect blend of speed, noise performance, and low distortion. This makes it an ideal choice for a wide range of applications, including but not limited to, high-end audio equipment, test and measurement systems, and high-speed signal processing circuits.

With its high-speed specifications, the LT6205HS5#TRMPBF boasts a gain bandwidth product of 165MHz and a slew rate of 50V/µs, ensuring that signals are amplified rapidly and accurately, preserving the integrity of the waveform. This is particularly important in systems where signal fidelity is paramount, such as in data acquisition systems or high-speed ADC drivers.

The low-noise characteristic of this op-amp, with an input-referred voltage noise density of just 6.6nV/√Hz at 1kHz, is a testament to its superior design. This makes the LT6205HS5#TRMPBF an excellent choice for sensitive applications where noise can be a critical factor, such as in professional audio equipment or sensitive instrumentation.

Furthermore, the LT6205HS5#TRMPBF exhibits an extremely low total harmonic distortion (THD) of -80dB at 1MHz, making it one of the best choices for applications requiring high linearity, such as driving ADCs or in signal conditioning paths where distortion can degrade the performance of the entire system.

This op-amp is supplied in a small SOT-23 package, which is ideal for space-constrained applications. The LT6205HS5#TRMPBF also features rail-to-rail output, which allows for maximum dynamic range, especially when operating from low supply voltages. It operates from a supply voltage range of 2.5V to 5.25V, making it versatile for both single and dual supply operations.

Linear Technology has ensured that the LT6205HS5#TRMPBF is also robust, with features such as over-the-temperature protection and an extended operating temperature range, making it suitable for industrial environments and demanding applications. The part number suffix 'TRMPBF' indicates that the product is provided in tape and reel packaging and is manufactured with a lead-free finish, complying with current environmental standards.

In summary, the LT6205HS5#TRMPBF from Linear Technology is an exceptional op-amp that offers a compelling mix of high-speed, low-noise, and low-distortion performance, packaged in a compact form factor, suited for a multitude of advanced electronic applications.

You May Also Be Interested in

National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $109.7296
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2888 $52.8880
24+ $4.3396 $104.1504
36+ $4.2040 $151.3440
50+ $4.0683 $203.4150
64+ $3.9327 $251.6928
86+ $3.5259 $303.2274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess