EN
  • EN
  • DE

LT6220IS8

Part No LT6220IS8
Manufacturer Linear Technology
Description Single/Dual/Quad 60MHz, 20V/us, Low Power, Rail-to-Rail Input and Output Precision Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206957-LT6220IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6220IS8 CAD Model

Description

The LT6220IS8 is a high-performance, single operational amplifier (op-amp) from Linear Technology, designed to offer a perfect blend of speed and precision for a wide array of applications. This op-amp is part of a family of dual and quad op-amps, providing designers with flexibility in various channel configurations.

Key Features:

  • Low Noise: The LT6220IS8 boasts an ultra-low input noise voltage, making it an excellent choice for sensitive applications where signal integrity is paramount.
  • High Speed: With a slew rate of 50V/μs and a gain bandwidth product of 60MHz, this op-amp is capable of handling fast signal transitions and high-frequency signals with ease.
  • Low Offset Voltage: The precision of the LT6220IS8 is highlighted by its low input offset voltage, which ensures accurate signal amplification without significant deviation.
  • Low Power Consumption: Despite its high-speed capabilities, the LT6220IS8 is designed for efficiency, with a low supply current that makes it suitable for battery-powered and portable applications.
  • Rail-to-Rail Output: The op-amp features rail-to-rail output swing, which provides the maximum possible dynamic range, especially useful when operating at lower supply voltages.
  • Wide Supply Range: It can operate over a wide supply range of 2.5V to 12.6V, accommodating various application demands and making it versatile for both single and dual supply operations.

Applications:

The LT6220IS8 is ideal for use in high-end signal processing, data acquisition systems, active filters, and fast amplifiers in control systems. Its precision and speed also make it suitable for medical instrumentation, ATE equipment, and driving A/D converters.

Package and Quality:

The device is available in an 8-lead SOIC package, ensuring compatibility with standard surface mount processes. Linear Technology's commitment to quality means that the LT6220IS8 is manufactured to the highest standards, ensuring reliability and performance for critical applications.

With its exceptional balance of speed, precision, and power efficiency, the LT6220IS8 from Linear Technology stands out as a superior choice for designers looking to enhance their electronic designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0330 $60.6600
47+ $2.4890 $116.9830
72+ $2.4105 $173.5560
100+ $2.3331 $233.3100
129+ $2.2557 $290.9853
172+ $2.0224 $347.8528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess