EN
  • EN
  • DE

LT6233CS6-10

Part No LT6233CS6-10
Manufacturer Linear Technology
Description 60MHz, Rail-to-Rail Output, 1.9nV / SIGME Hz, 1.15mA Op Amp Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206972-LT6233CS6-10
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6233CS6-10 CAD Model

Description

The LT6233CS6-10 is a cutting-edge operational amplifier (op-amp) from Linear Technology, designed to cater to applications that demand high-speed performance with minimal noise interference. This op-amp is particularly suited for high-frequency signal conditioning, data acquisition systems, and active filtering, making it an ideal choice for both industrial and consumer electronics.

Key Features

  • High-Speed Operation: With a gain bandwidth product of 320MHz, the LT6233CS6-10 ensures fast and accurate signal processing, enabling it to handle high-speed signals with ease.
  • Low Noise Performance: The device boasts an ultra-low input noise voltage of 2.6nV/√Hz, which is essential for applications that require precise signal amplification without the degradation caused by excess noise.
  • Low Distortion: It offers exceptionally low total harmonic distortion (THD), making it suitable for high-fidelity audio applications and other systems where maintaining signal integrity is crucial.
  • Rail-to-Rail Output: The op-amp features a rail-to-rail output stage, which allows for a wider dynamic range and is beneficial in single-supply operations where maximizing swing relative to the supply voltage is necessary.
  • Single-Supply Operation: The LT6233CS6-10 can operate from a single 3.1V to 12.6V supply, providing flexibility in various circuit designs and power configurations.
  • Low Power Consumption: Despite its high-speed capabilities, the op-amp maintains low power consumption, with a supply current of just 3.5mA. This makes it suitable for battery-powered devices and portable applications.

Applications

  • High-speed data acquisition
  • Active filters
  • Fast amplifiers
  • Driving analog-to-digital converters (ADCs)
  • Buffer amplifiers
  • Audio and video signal processing

The LT6233CS6-10 is housed in a compact SOT-23 package, which is ideal for space-constrained applications. Its combination of speed, low noise, and power efficiency makes it a versatile component for a wide range of electronic systems. Linear Technology's commitment to high-quality components ensures that the LT6233CS6-10 delivers reliable and consistent performance for your most demanding applications.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4545 $54.5450
23+ $4.4755 $102.9365
35+ $4.3357 $151.7495
48+ $4.1958 $201.3984
62+ $4.0560 $251.4720
83+ $3.6364 $301.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess