EN
  • EN
  • DE

LT6555IUF

Part No LT6555IUF
Manufacturer Linear Technology
Description 650MHz Gain of 2 Triple 2:1Video Multiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206994-LT6555IUF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6555IUF CAD Model

Description

The LT6555IUF from Linear Technology is a high-performance triple 2:1 video multiplexer designed to cater to the advanced requirements of video signal processing. This device is engineered to seamlessly switch between two sets of three analog signals, such as RGB or YPbPr video signals, making it an ideal choice for high-definition video applications, broadcast systems, and professional video editing equipment.

Key Features

  • Wide Bandwidth: The LT6555IUF boasts a high bandwidth of 650MHz, which is crucial for maintaining signal integrity in high-resolution video applications.
  • Low Crosstalk: With a low crosstalk of -83dB at 10MHz, it ensures minimal interference between channels, delivering a clean and stable video signal.
  • High Off Isolation: The device offers high off isolation of -83dB at 10MHz, which prevents signal leakage between the multiplexed inputs when they are not in use.
  • Low Distortion: The triple 2:1 MUX features low harmonic distortion, providing a pristine signal for accurate color reproduction and sharp image quality.
  • Fast Switching Speed: It has a fast switching speed, enabling quick transitions between input signals without lag, which is essential for real-time video processing.

Applications

  • High-Definition Television (HDTV)
  • Professional Video Editing Systems
  • Video Broadcast Equipment
  • Multi-Format Video Systems

Technical Specifications

The LT6555IUF operates over a wide supply voltage range of 2.5V to 5.5V, accommodating various system design requirements. It is available in a compact 16-lead QFN package, making it suitable for space-constrained applications. The device also features rail-to-rail outputs, which enable the full dynamic range of the video signal to be utilized, maximizing visual performance.

For designers looking to enhance their video systems with high-speed, accurate video signal switching, the LT6555IUF from Linear Technology stands out as a robust solution that delivers exceptional video quality with minimal signal degradation.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess