EN
  • EN
  • DE

LT6559CUD#PBF

Part No LT6559CUD#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO TRPL 16-QFN / Op Amp Triple High Speed Amplifier ±6V/12V 16-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications General
Number of Circuits 3
-3db Bandwidth 300MHz
SR - Slew Rate 800 V/μs
Operating Supply Current 4.6mA
Output Current per Channel 100mA
Dual Supply Voltage (±) 4 V ~ 12 V, ±2 V ~ 6 V
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 781606-LT6559CUD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6559
Introduction Date August 22, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6559CUD#PBF CAD Model

Description

Product Overview: LT6559CUD#PBF

The LT6559CUD#PBF is a high-speed, triple video amplifier integrated circuit designed and manufactured by Linear Technology. This product is tailored to meet the demanding requirements of high-performance video and imaging applications. With its impressive slew rate and bandwidth, the LT6559CUD#PBF is an ideal choice for driving high-resolution video signals in a variety of systems.

Key Features

  • Wide Bandwidth: The amplifier boasts a wide bandwidth that ensures high-quality video signal transmission without degradation, making it suitable for high-definition (HD) and other bandwidth-intensive applications.
  • High Slew Rate: Its high slew rate allows for rapid changes in the output signal, which is critical for maintaining signal fidelity in fast-switching video applications.
  • Low Power Consumption: Despite its high performance, the LT6559CUD#PBF is designed to operate with low power consumption, making it an energy-efficient solution for portable and battery-powered devices.
  • Low Distortion: The device offers low distortion characteristics, which is essential for maintaining the integrity of the video signal throughout the signal chain.
  • Flexible Supply Voltage: It operates over a wide supply voltage range, providing design flexibility for various system voltages.
  • Compact Packaging: The LT6559CUD#PBF comes in a compact QFN package, making it suitable for space-constrained applications without compromising performance.

Applications

The LT6559CUD#PBF is versatile and can be used in a range of applications including:

  • High-Definition Video Processing
  • Cable and Satellite Set-top Boxes
  • Video Broadcasting Equipment
  • Security and Surveillance Systems
  • Medical Imaging Devices
  • Automotive Video Systems

With its superior performance and reliability, the LT6559CUD#PBF from Linear Technology stands out as a top choice for designers seeking to enhance their video and imaging systems. Whether it's for consumer electronics or professional-grade video equipment, this product delivers the quality and performance expected from a leader in analog technology.

You May Also Be Interested in

Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Intersil
Need more? Email Us
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Texas Instruments
Lowest to $4.5864
Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $4.8344
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1048 $52.7816
40+ $2.5475 $101.9000
61+ $2.4679 $150.5419
84+ $2.3883 $200.6172
109+ $2.3087 $251.6483
145+ $2.0699 $300.1355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess