EN
  • EN
  • DE

LT6600CDF-2.5#PBF

Part No LT6600CDF-2.5#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFFERENTIAL 12DFN / Active Filter Single Low Pass 4th Order 2.5MHz 12-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Current - Input Bias 15μA
Voltage - Input Offset 5mV
Operating Supply Current 28mA
Dual Supply Voltage (±) 3 V ~ 11 V, ±1.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (4x4)
Win Source Part Number 781607-LT6600CDF-2.5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6600-2.5
Introduction Date June 19, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6600CDF-2.5#PBF CAD Model

Description

Product Overview: LT6600CDF-2.5#PBF

The LT6600CDF-2.5#PBF is a high-performance, fully differential amplifier and lowpass filter combination designed by Linear Technology, now part of Analog Devices. This precision device is tailored to provide a compact and efficient solution for applications requiring noise reduction and signal conditioning.

Key Features

  • Fully Differential Design: The LT6600CDF-2.5#PBF offers a fully differential input and output, which is ideal for driving high-performance analog-to-digital converters (ADCs) and for signal processing applications where noise rejection is critical.
  • Integrated Lowpass Filter: It incorporates a fixed lowpass filter with a 2.5MHz cutoff frequency, which is perfect for anti-aliasing before digital conversion or for smoothing signals in data communication systems.
  • Low Distortion: The device features low harmonic distortion, making it suitable for high-fidelity audio applications and other sensitive instrumentation where signal integrity is paramount.
  • High Linearity: With excellent linearity performance, the LT6600CDF-2.5#PBF ensures minimal signal distortion across a wide range of input frequencies, which is crucial for communication systems and precision measurement equipment.

Applications

The LT6600CDF-2.5#PBF is versatile and can be used in various applications, including:

  • Differential ADC Driver
  • Communications: IF Sampling Receivers, Base Stations
  • Video Processing
  • Test and Measurement Equipment
  • Medical Imaging Systems

Technical Specifications

The device operates over a wide supply voltage range and features a low power shutdown mode for power-sensitive applications. With its robust construction, it is designed to perform reliably in harsh industrial environments.

Quality and Reliability

Linear Technology's LT6600CDF-2.5#PBF is manufactured to the highest quality standards, ensuring long-term reliability and performance. The part number #PBF indicates a lead-free ("Pb-free") and RoHS-compliant package, in line with environmental regulations.

For further information, including detailed technical specifications, application notes, and support resources, potential users are encouraged to consult the datasheet or contact Linear Technology/Analog Devices directly.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess