EN
  • EN
  • DE

LT6604IUFF-15#PBF

Part No LT6604IUFF-15#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFFERENTIAL 34QFN / Active Filter Dual Low Pass 4th Order 15MHz 34-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Differential
Number of Circuits 2
Output Type Differential
Current - Input Bias 35μA
Voltage - Input Offset 10mV
Operating Supply Current 38mA
Dual Supply Voltage (±) 3 V ~ 11 V, ±1.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 34-WFQFN Exposed Pad
Manufacturer Package 34-QFN-EP (4x7)
Win Source Part Number 781613-LT6604IUFF-15#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6604-15
Introduction Date July 29, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6604IUFF-15#PBF CAD Model

Description

The LT6604IUFF-15#PBF is a high-performance, dual matched filtering and differential amplifier solution brought to you by Linear Technology, a company known for its precision electronic components. This integrated circuit is designed to offer a compact, precise, and efficient solution for signal conditioning in a variety of applications.

Key Features

  • Integrated Dual Matched Filters: The LT6604IUFF-15#PBF includes two matched lowpass filters, providing excellent channel-to-channel matching which is critical for differential signal processing.
  • Differential Amplifier: This product features a fully differential amplifier with fixed gain, ensuring high common-mode rejection ratio (CMRR) and improving signal integrity.
  • Wide Frequency Range: The device is designed to handle a wide frequency range, making it suitable for a variety of signal bandwidths.
  • Low Distortion: The LT6604IUFF-15#PBF boasts low harmonic distortion, making it an ideal choice for high-fidelity applications.
  • High Linearity: High linearity performance ensures accurate signal processing with minimal deviation, which is essential for precision applications.
  • Robust Temperature Performance: With an industrial temperature range, this product is capable of consistent performance across a wide range of environmental conditions.
  • Compact Package: The small footprint of the LT6604IUFF-15#PBF allows for integration into space-constrained applications without sacrificing performance.

Applications

The LT6604IUFF-15#PBF is versatile and can be used in various applications that require precise signal conditioning. These include:

  • Telecommunications
  • Data Acquisition Systems
  • Medical Instrumentation
  • Instrumentation Amplifiers
  • ADC Driver Amplifiers

Quality and Reliability

Linear Technology is committed to delivering high-quality products. The LT6604IUFF-15#PBF is built to meet rigorous standards, ensuring reliability and performance in demanding environments. Whether for industrial, medical, or communication applications, this product offers a solution that engineers can trust for signal conditioning needs.

You May Also Be Interested in

Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7555 $54.2885
16+ $6.3635 $101.8160
25+ $6.1646 $154.1150
34+ $5.9658 $202.8372
44+ $5.7669 $253.7436
59+ $5.1703 $305.0477
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess