EN
  • EN
  • DE

BAT54CWT1G

Part No BAT54CWT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 30V SOT323
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 800mV @ 100mA
Reverse Recovery Time (trr) 5ns
Current - Reverse Leakage @ Vr 2μA @ 25V
Operating Temperature - Junction -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-323
Win Source Part Number 010987-BAT54CWT1G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Signal Processing, Portable Devices
Ultra Librarian 3D Model Ultra Librarian BAT54CWT1G CAD Model

Description

ON Semiconductor's BAT54CWT1G - Schottky Barrier Diode

The BAT54CWT1G from ON Semiconductor is a highly efficient, surface-mount Schottky barrier diode designed for applications requiring fast switching and low voltage drop. This diode is housed in a compact SOT-323 package, making it ideal for space-constrained applications.

Key Features:

  • Low Forward Voltage Drop: The BAT54CWT1G features a low forward voltage drop, which enhances power efficiency by minimizing losses during conduction.
  • Fast Switching Speed: With its Schottky barrier design, this diode offers fast switching capabilities, making it suitable for high-frequency operations.
  • Surface Mount Package: The compact SOT-323 package allows for easy integration into a variety of circuit designs, facilitating automated assembly processes.
  • Reverse Voltage: It is rated for a maximum reverse voltage of 30V, ensuring reliable operation under typical circuit conditions.
  • Low Capacitance: The device has low capacitance, which is beneficial for high-speed applications and reduces noise in the circuit.

Applications:

The BAT54CWT1G is versatile and can be used in a wide array of electronic circuits and devices. Some of the typical applications include:

  • Power Management Systems
  • DC-DC Converters
  • Protection Circuits
  • Switching Power Supplies
  • Charge Pump Circuits
  • Signal Demodulation

Reliability:

ON Semiconductor is known for its commitment to quality and reliability. The BAT54CWT1G is no exception and is designed to meet the stringent requirements of industrial and commercial applications. It is characterized for operation from -55°C to +125°C, ensuring performance across a wide temperature range.

Environmental Compliance:

The BAT54CWT1G is RoHS compliant and Pb-free, reflecting ON Semiconductor's dedication to environmental sustainability. This commitment helps customers meet regulatory requirements and supports the global transition to greener electronics.

Whether you're designing a new power supply or looking to enhance the efficiency of an existing application, the BAT54CWT1G Schottky barrier diode from ON Semiconductor is an excellent choice for high-performance and compact circuit solutions.

You May Also Be Interested in

Vishay
Ultrafast, Soft Recovery Diode | DIODE MODULE 600V 75A SOT227B
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO247
Need more? Email Us
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
SMC Diode Solutions
Isolated 30.0AMPS Schottky Barrier Rectifier | DIODE SCHOTTKY 80V ITO220AB
Need more? Email Us
Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925
Diodes Incorporated
10A SCHOTTKY BARRIER RECTIFIER
Lowest to $0.8743
STMicroelectronics
Power Schottky rectifier
Lowest to $0.4313
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
845+ $0.0594 $50.1930
1,800+ $0.0557 $100.2600
2,790+ $0.0538 $150.1020
4,000+ $0.0500 $200.0000
5,190+ $0.0482 $250.1580
6,480+ $0.0463 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126,266 pieces
MOQ: 845 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess