The LT6653AHS6-3.3#TRPBF is a high-performance, low-dropout voltage reference IC from Linear Technology. Designed for precision applications requiring a stable voltage source, this device offers a fixed 3.3V output with tight accuracy and low temperature drift. It is a suitable component for high-resolution data converters, portable instrumentation, and industrial control systems where consistent voltage is crucial for maintaining system reliability and performance.
Key Features:
- Output Voltage: Precisely regulated 3.3V output, ideal for a wide range of applications.
- Accuracy: Initial accuracy of ±0.2% ensures reliable and consistent performance.
- Temperature Drift: Low drift with temperature, typically 20ppm/°C, maintaining output stability across varying conditions.
- Supply Voltage Range: Operates from a wide supply range, accommodating inputs from 3.4V to 20V, providing flexibility in system design.
- Low Dropout Voltage: The device features a low dropout voltage, making it suitable for battery-powered applications.
- Output Current: Capable of sourcing up to 5mA and sinking up to 1mA, accommodating a variety of load conditions.
- Package: Available in a compact SOT-23 package, the LT6653AHS6-3.3#TRPBF is designed for space-constrained applications.
- Temperature Range: Operates over an industrial temperature range of -40°C to 125°C, ensuring reliability in harsh environments.
Applications:
- Data Conversion Systems
- High Precision Instruments
- Automotive Electronics
- Portable and Battery-Powered Equipment
- Industrial Control Systems
The LT6653AHS6-3.3#TRPBF is a testament to Linear Technology's commitment to providing high-quality, precision components. Whether you're designing a sophisticated measurement system or a robust industrial control, this voltage reference can serve as a cornerstone of your power management design, ensuring accurate and stable operation throughout the life of your product.