EN
  • EN
  • DE

LT6656AIS6-1.25#TRPBF

Part No LT6656AIS6-1.25#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.25V TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.25V
Output Current 5mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 30ppmp-p
Noise - 10Hz to 10kHz 50μVrms
Voltage - Input 2.2 V to 18 V
Operating Supply Current 1.5μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1060161-LT6656AIS6-1.25#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6656AIS6-1.25#TRPBF CAD Model

Description

Product Overview: LT6656AIS6-1.25#TRPBF

The LT6656AIS6-1.25#TRPBF is a high-precision, low-power voltage reference from Linear Technology, now part of Analog Devices. Designed for space-constrained applications, this device combines advanced technology and features to provide a stable and reliable reference voltage for high-performance analog circuits.

Key Features

  • Output Voltage: The LT6656AIS6-1.25#TRPBF provides a fixed 1.25V output voltage, which is a common reference voltage for many analog circuits.
  • High Accuracy: With an initial accuracy of 0.05%, this component ensures precision in applications where voltage accuracy is critical.
  • Low Temperature Coefficient: The device boasts an excellent temperature coefficient, typically 10ppm/°C, which allows it to maintain a stable output despite temperature variations.
  • Long-Term Stability: Over time, the voltage reference demonstrates exemplary stability, which is crucial for maintaining system accuracy in long-term deployments.
  • Low Power: It operates with a low quiescent current, making it suitable for battery-powered and energy-efficient systems.
  • Small Package: The LT6656AIS6-1.25#TRPBF comes in a compact SOT-23 package, ideal for applications where board space is at a premium.
  • Extended Operating Temperature Range: This device can operate over a wide temperature range, making it versatile for various industrial and commercial environments.

Applications

The LT6656AIS6-1.25#TRPBF is an excellent choice for a variety of applications, including:

  • Precision data conversion
  • Portable instrumentation
  • Automotive electronics
  • Medical devices
  • Industrial controls
  • Battery-powered devices

With its combination of precision, stability, and power efficiency, the LT6656AIS6-1.25#TRPBF from Linear Technology is an ideal voltage reference for designers who require a reliable and consistent performance in their electronic systems.

You May Also Be Interested in

Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5745 $51.4470
15+ $7.0355 $105.5325
23+ $6.8157 $156.7611
31+ $6.5958 $204.4698
40+ $6.3760 $255.0400
53+ $5.7164 $302.9692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess