EN
  • EN
  • DE

LT6700IS6-2#TRPBF

Part No LT6700IS6-2#TRPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP DUAL 400MV REF TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 2
Output Type Open Collector
Supply Voltage - Operating 1.4 V to 18 V
Current - Input Bias (Max) 0.01μA @ 18V
Current - Quiescent (Max) 17μA
Propagation Delay (Max) 29μs
Hysteresis 11.5mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1060192-LT6700IS6-2#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6700IS6-2#TRPBF CAD Model

Description

LT6700IS6-2#TRPBF - Low Power, Dual Comparator with 400mV Reference

The LT6700IS6-2#TRPBF is a compact, dual-input comparator with an integrated 400mV precision reference, manufactured by Linear Technology. This high-performance device is designed for power-sensitive applications where space and power efficiency are critical. The LT6700IS6-2#TRPBF operates with a supply voltage range of 2.5V to 5.5V, making it suitable for both 3V and 5V systems.

Enclosed in a tiny 6-lead TSOT-23 package, the LT6700IS6-2#TRPBF offers a space-saving solution for systems that require multiple comparators. It is particularly well-suited for portable and battery-powered devices due to its low operating current of just 6.5µA, which helps to extend battery life. The integrated voltage reference further reduces component count, aiding in the design of compact and efficient circuits.

The device features two comparators, each with a dedicated input plus an internal 400mV reference. The LT6700IS6-2#TRPBF provides the flexibility to configure one comparator as a window comparator or to use each comparator independently. The internal reference is trimmed to ensure high accuracy, and the low offset voltage of the comparators ensures precise comparisons, critical for sensitive applications.

In addition to its low power consumption and small footprint, the LT6700IS6-2#TRPBF offers robust performance with a temperature range of -40°C to 85°C, ensuring reliable operation under varying environmental conditions. The device also features fast response times, making it ideal for applications that require quick feedback, such as battery monitoring, voltage threshold detection, and level shifting operations.

Overall, the LT6700IS6-2#TRPBF is a versatile and reliable choice for designers who need a low-power, high-precision comparator with an integrated reference. Its combination of features makes it an excellent choice for a wide array of applications, from portable electronics to industrial monitoring systems.

For further information and complete specifications, please refer to the official datasheet and product documentation provided by Linear Technology.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $12.6623
Micrel
Comparator with Reference
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
NJR Corporation/NJRC
Lowest to $1.0268
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1391 $56.9737
15+ $6.6783 $100.1745
24+ $6.4696 $155.2704
32+ $6.2609 $200.3488
42+ $6.0522 $254.1924
56+ $5.4261 $303.8616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,590 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess