EN
  • EN
  • DE

SMBJ20CE3/TR13

Part No SMBJ20CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 20V
Voltage - Breakdown (Min) 22.2V
Voltage - Clamping (Max) @ Ipp 35.8V
Current - Peak Pulse (10/1000µs) 16.7A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ20
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299509-SMBJ20CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ20CE3/TR13 CAD Model

Description

Microchip Technology's SMBJ20CE3/TR13 Product Overview

The SMBJ20CE3/TR13 from Microchip Technology is a state-of-the-art transient voltage suppressor (TVS) diode, specifically designed to protect sensitive electronic equipment from voltage spikes and surges. This robust component is a key player in safeguarding circuits by clamping excessive transient voltages to a safe level before they can cause any damage to your electronics.

Key Features

      
  • Stand-off Voltage: The device offers a stand-off voltage of 20V, ensuring it remains non-conductive under normal operating conditions and only activates when the voltage exceeds this threshold.
  •   
  • Peak Pulse Power: It can handle a substantial peak pulse power of 600W for a 10/1000μs waveform, allowing it to absorb high transient energies without failure.
  •   
  • High Surge Capability: This TVS diode is designed to manage large surge events, which makes it ideal for use in environments where electrical spikes are common.
  •   
  • Low Incremental Surge Resistance: The SMBJ20CE3/TR13 features low incremental surge resistance, which helps in minimizing the voltage drop across the diode when a surge occurs.
  •   
  • Fast Response Time: With a response time typically less than 1 picosecond from 0V to BV min, it provides immediate protection against voltage transients.
  •   
  • Operating Temperature Range: It operates within a temperature range of -55°C to +150°C, making it suitable for a wide range of industrial and commercial applications.
  •   
  • Package: The diode comes in a DO-214AA (SMB) package, which is compact and suitable for automated assembly processes.

Applications

The SMBJ20CE3/TR13 is versatile and can be used in various applications, including:

      
  • Power supply protection
  •   
  • Industrial systems
  •   
  • Consumer electronics
  •   
  • Telecommunications equipment
  •   
  • Networking devices

Whether you are designing a new system or looking to enhance the reliability of existing equipment, the SMBJ20CE3/TR13 from Microchip Technology offers a reliable solution for protecting your electronic investments against transient voltage events. Its combination of features makes it a top choice for engineers and designers who require a high degree of protection for their electronic components.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess