EN
  • EN
  • DE

LT6703HVHS5-3#TRMPBF

Part No LT6703HVHS5-3#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMPARATOR 400MV REF TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Open Collector
Supply Voltage - Operating 1.4 V to 18 V
Current - Input Bias (Max) 0.01μA @ 18V
Current - Quiescent (Max) 17μA
Propagation Delay (Max) 29μs
Hysteresis 13.5mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 020444-LT6703HVHS5-3#TRMPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6703HVHS5-3#TRMPBF CAD Model

Description

Product Overview: LT6703HVHS5-3#TRMPBF

The LT6703HVHS5-3#TRMPBF is a high-performance, micropower, low voltage comparator with an integrated reference from Linear Technology. This device is designed to offer precision operation in a small footprint, making it ideal for space-constrained applications that require low power consumption and high accuracy. The LT6703HVHS5-3#TRMPBF operates with a supply voltage range from 2.5V to 5.5V, which allows for flexibility in various circuit designs.

One of the key features of the LT6703HVHS5-3#TRMPBF is its integrated voltage reference of 3V, which eliminates the need for external components and simplifies the design process. This reference is accurate to within ±1.2% over the entire temperature range of -40°C to 125°C, ensuring reliable performance in a wide range of environments.

The comparator has a very low quiescent current of just 4µA, which makes it suitable for battery-powered and portable devices where power efficiency is crucial. Additionally, the LT6703HVHS5-3#TRMPBF offers a fast response time, with a propagation delay typically under 25µs, which is beneficial for applications that require quick decision-making capabilities.

The device is housed in a compact SOT-23 package, which is highly appreciated in applications where board space is at a premium. The small size, however, does not compromise its robustness; the LT6703HVHS5-3#TRMPBF is designed to handle high voltage supplies up to 36V, providing a wide margin for overvoltage conditions and making it suitable for automotive and industrial applications.

For design flexibility, the LT6703HVHS5-3#TRMPBF also features an input voltage range that includes the negative supply, which allows for the detection of ground or negative signals without the need for level shifting. This feature is particularly useful in single-supply systems.

In summary, the LT6703HVHS5-3#TRMPBF from Linear Technology is a versatile and reliable component that combines low power consumption with high accuracy and speed. Its integrated reference, wide operating voltage range, and compact packaging make it an excellent choice for a variety of applications, including portable devices, automotive systems, and industrial controls.

You May Also Be Interested in

ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
NJR Corporation/NJRC
Lowest to $2.9245
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
NJR Corporation/NJRC
Lowest to $12.6623
NJR Corporation/NJRC
Lowest to $7.0051
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4512 $51.6096
19+ $5.2933 $100.5727
30+ $5.1279 $153.8370
41+ $4.9625 $203.4625
53+ $4.7970 $254.2410
70+ $4.3008 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,520 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess