EN
  • EN
  • DE

LT8311EFE#PBF

Part No LT8311EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC MOSFET DRIVER SYNC 20-TSSOP / Controller 3.7V to 30V Automotive 16-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Secondary-Side Controller
Operating Supply Voltage 3.7 V ~ 30 V
Operating Supply Current 4.5mA
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) 16 Leads, Exposed Pad
Manufacturer Package 20-TSSOP-EP
Win Source Part Number 781653-LT8311EFE#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT8311
Introduction Date March 24, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT8311EFE#PBF CAD Model

Description

The LT8311EFE#PBF is a high-performance, isolated flyback controller with power factor correction from Linear Technology. This advanced controller is designed to simplify the creation of highly efficient power supplies that comply with stringent energy standards. It is a perfect choice for applications requiring accurate regulation and reliable operation across a wide input voltage range.

Key Features

  • Integrated Power Factor Correction (PFC): The LT8311EFE#PBF integrates a PFC stage which ensures a power factor close to unity, reducing reactive power and enhancing the overall efficiency of the power supply.
  • Isolated Flyback Controller: It provides galvanic isolation between the input and output, which is essential for safety in many applications, including industrial and medical equipment.
  • Wide Input Voltage Range: This controller can handle a broad range of input voltages, making it versatile for use in various global markets and applications with fluctuating power supplies.
  • Low Standby Power: The LT8311EFE#PBF is designed to minimize power consumption when in standby mode, contributing to energy savings and compliance with energy efficiency standards.
  • Flexible Operation: It can be used in conjunction with a secondary-side regulator to achieve very high performance in terms of output regulation and transient response.

Applications

The LT8311EFE#PBF is suitable for a wide array of applications, including but not limited to:

  • Industrial Power Systems
  • Medical Equipment
  • Telecommunications Infrastructure
  • Power Supplies for Networking Equipment
  • Automotive and Aerospace Systems

Reliability and Quality

Linear Technology is known for its commitment to quality and reliability, and the LT8311EFE#PBF is no exception. It is built to meet the high standards expected in professional and industrial environments, ensuring long-term reliability and performance. The part number suffix 'PBF' indicates lead-free and RoHS-compliant packaging, reflecting Linear Technology's dedication to environmental responsibility.

You May Also Be Interested in

ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Need more? Email Us
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Rochester Electronics
SWITCHING CONTROLLER
Lowest to $1.6320
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6525 $57.9150
15+ $7.9201 $118.8015
23+ $7.6726 $176.4698
32+ $7.4250 $237.6000
41+ $7.1776 $294.2816
54+ $6.4350 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 869 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess