EN
  • EN
  • DE

LT8390AEUFD#PBF

Part No LT8390AEUFD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK-BOOST 28 / DC/DC Cntrlr Single-OUT Step Down/Step Up 1430kHz Automotive 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 60 V
Frequency - Switching 190kHz ~ 630kHz
Duty Cycle (Maximum) 95%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Win Source Part Number 781658-LT8390AEUFD#PBF
Popularity Medium
Supply and Demand Status Limited
Quantity per package 73
Family Name LT8390A
Introduction Date June 06, 2017
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT8390AEUFD#PBF CAD Model

Description

The LT8390AEUFD#PBF is a cutting-edge DC/DC converter from Linear Technology, designed to deliver high efficiency and robust performance for a wide array of applications. This advanced power solution is ideal for those looking to convert a wide input voltage range to a lower output voltage with high accuracy and fast response times.

Key Features:

  • Wide Input Voltage Range: Capable of handling input voltages from 4V to 60V, the LT8390AEUFD#PBF is versatile enough to be used in various applications, from automotive to industrial power systems.
  • Adjustable Output Voltage: Users can set the output voltage from 0.97V to 60V, which allows for a broad range of uses and customizations to meet specific requirements.
  • High Efficiency: With its synchronous rectification and advanced switching topologies, this converter achieves high efficiency, reducing power loss and heat generation.
  • Spread Spectrum Frequency Modulation: This feature minimizes EMI emissions, making the LT8390AEUFD#PBF suitable for noise-sensitive applications.
  • Robust Thermal Performance: The device comes in a thermally efficient 28-lead TSSOP package with exposed pad for enhanced heat dissipation.
  • Integrated Fault Protection: It includes overvoltage, overtemperature, and short-circuit protection, ensuring reliable operation under adverse conditions.

Applications:

  • Automotive and Heavy Equipment
  • Industrial Power Supplies
  • Telecommunications Infrastructure
  • Distributed Power Systems
  • Battery-Powered Devices

The LT8390AEUFD#PBF is a testament to Linear Technology's commitment to providing high-performance, reliable power management solutions. Whether you're designing a system for rugged environments or looking for a power-efficient component for a sensitive application, this DC/DC converter stands ready to meet your needs with its advanced features and robust design.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
Lowest to $4.0465
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.1549 $60.3098
5+ $24.7425 $123.7125
7+ $23.9693 $167.7851
9+ $23.1961 $208.7649
12+ $22.4229 $269.0748
15+ $20.1033 $301.5495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess