EN
  • EN
  • DE

LT8602EUJ#TRPBF

Part No LT8602EUJ#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ SYNC 40QFN / Conv DC-DC 3V to 42V Synchronous Step Down Quad-Out 1V 1.5A/1.8A/1.8A/2.5A Automotive 40-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 4
Input Voltage MIN 2.6V
Voltage Input MAX 42V
Output Voltage 0.8V, 1V
Output Voltage MAX 42V
Output Current 1.5A, 1.8A, 2.5A
Frequency - Switching 250kHz ~ 2.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 781677-LT8602EUJ#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT8602
Introduction Date July 13, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT8602EUJ#TRPBF CAD Model

Description

LT8602EUJ#TRPBF - Quad Channel Step-Down Regulator

The LT8602EUJ#TRPBF is a high-performance, quad channel, monolithic step-down switching regulator designed to accommodate a wide range of power supply requirements. Manufactured by Linear Technology, a leader in analog integrated circuits, this component is ideal for applications requiring multiple output voltages with significant power efficiency and a compact footprint.

With its four independent channels, the LT8602EUJ#TRPBF allows for up to four different output voltages, which can be precisely regulated to meet the demands of complex systems. Each channel is capable of delivering up to 2A of continuous output current, making this regulator suitable for powering a variety of loads, including processors, FPGAs, and other power-sensitive components.

The device operates from an input voltage range of 3V to 42V, providing a versatile solution for systems that experience wide input voltage variations, such as automotive and industrial applications. This wide input range also makes the LT8602EUJ#TRPBF suitable for standard 12V and 24V rails, as well as unregulated inputs from batteries and other power sources.

One of the key features of the LT8602EUJ#TRPBF is its high efficiency, which is achieved through its low quiescent current and Burst Mode® operation. This ensures minimal power loss during light-load conditions, thereby extending battery life in portable applications. Additionally, the regulator offers fast minimum on-time operation, which enables high-frequency switching that reduces the size of external components and preserves valuable board space.

The LT8602EUJ#TRPBF also includes a range of protective features to ensure reliable operation under various conditions. These include overvoltage protection, overcurrent protection, and thermal shutdown. Furthermore, the device's small 40-lead QFN package allows for efficient heat dissipation and a small overall solution size.

Overall, the LT8602EUJ#TRPBF is a robust, versatile power management solution that combines performance, efficiency, and reliability, making it an excellent choice for designers looking to streamline their power supply designs across a broad range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7479 $50.9916
10+ $10.4598 $104.5980
15+ $10.1330 $151.9950
21+ $9.8061 $205.9281
27+ $9.4792 $255.9384
36+ $8.4986 $305.9496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess