EN
  • EN
  • DE

LT8608EMSE#PBF

Part No LT8608EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 42V
Min/Fixed Output Voltage 0.778V
Maximum Output Voltage 42V
Output Current 1.5A
Switching Frequency 200kHz ~ 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP Exposed Pad
Supplier Device Package 10-MSOP-EP
Family Part Number LT8608
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 758561-LT8608EMSE#PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT8608EMSE#PBF CAD Model

Description

Linear Technology LT8608EMSE#PBF - High-Efficiency, Compact, Monolithic Step-Down Regulator

The LT8608EMSE#PBF from Linear Technology is a high-performance, compact, monolithic step-down regulator that delivers high efficiency and low quiescent current. This advanced power solution is designed for applications requiring a small footprint, high efficiency, and excellent thermal performance. It is an ideal choice for automotive, industrial, and distributed power systems where space and power efficiency are critical.

Key Features:

  • Wide Input Voltage Range: Capable of operating from an input voltage range of 3.4V to 42V, making it suitable for a variety of supply sources, including automotive batteries and industrial supplies.
  • High Efficiency: With its synchronous rectification, the LT8608EMSE#PBF achieves up to 93% efficiency, minimizing heat generation and power loss.
  • Low Quiescent Current: Its ultra-low quiescent current of 2.5μA (typical) in shutdown mode ensures minimal power drain when the device is not active, preserving battery life in portable applications.
  • Fast Minimum On-Time: The regulator features a fast minimum on-time of just 45ns, enabling large step-down ratios at high switching frequencies, which is beneficial for applications with high input voltage and low output voltage requirements.
  • Adjustable Switching Frequency: Users can set the switching frequency from 200kHz to 1.5MHz or synchronize it to an external clock, providing design flexibility and optimization of component sizes.
  • Thermal Performance: The MSOP-16E package with an exposed pad enhances thermal performance, allowing for higher power handling in a small footprint.
  • Multiple Protection Features: It includes overvoltage, overcurrent, and overtemperature protection, ensuring reliable operation under adverse conditions.

Applications:

The LT8608EMSE#PBF is versatile and can be used in a range of applications, including:

  • Automotive power supplies
  • Industrial control systems
  • Point-of-load conversions
  • Portable and battery-powered equipment
  • Distributed power systems

With its robust feature set and compact design, the LT8608EMSE#PBF is an excellent choice for designers looking to optimize power efficiency and size in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0458 $52.5954
31+ $3.3196 $102.9076
47+ $3.2159 $151.1473
65+ $3.1122 $202.2930
84+ $3.0084 $252.7056
112+ $2.6972 $302.0864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,870 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess