EN
  • EN
  • DE

LT8610ACEMSE#PBF

Part No LT8610ACEMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A SYNC 16MSOP / Conv DC-DC 3V to 42V Synchronous Step Down Single-Out 0.8V to 41.8V 3.5A Automotive 16-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 42V
Output Voltage 0.8V
Output Voltage MAX 42V
Output Current 3.5A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781687-LT8610ACEMSE#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT8610AC
Introduction Date October 16, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT8610ACEMSE#PBF CAD Model

Description

The LT8610ACEMSE#PBF is a high-performance, compact step-down switching regulator from Linear Technology, now part of Analog Devices. This advanced power management IC is designed for efficiency and reliability in a wide range of applications. Whether you're developing automotive systems, industrial controls, or portable devices, the LT8610ACEMSE#PBF offers a versatile solution for your DC/DC conversion needs.

Key Features:

  • High Efficiency: The LT8610ACEMSE#PBF boasts an efficiency of up to 96%, ensuring minimal heat generation and optimal battery life for portable applications.
  • Wide Input Voltage Range: With an operating input voltage range of 3.4V to 42V, it is suitable for applications with varying input supplies, including automotive and industrial systems.
  • Low Quiescent Current: Its ultralow quiescent current of 2.5µA (in sleep mode) makes it an ideal choice for battery-powered and standby systems.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 1.5MHz, allowing designers to optimize the size of external components and system performance.
  • Robust Thermal Performance: The LT8610ACEMSE#PBF comes in a thermally efficient 16-lead MSOP package with enhanced heat dissipation capabilities.

Applications:

  • Automotive electronics
  • Industrial power supplies
  • Portable and battery-powered devices
  • Telecommunications infrastructure
  • Datacom systems

The LT8610ACEMSE#PBF is not just a step-down converter; it's a robust power solution that integrates features like fast minimum on-time down to 30ns, which enables large step-down ratios at high switching frequencies, and a high efficiency over a wide output current range. Its internal top and bottom high-efficiency switches deliver a low dropout voltage, making it a versatile choice for continuous operation in 'keep alive' systems.

With its Silent Switcher® architecture, the LT8610ACEMSE#PBF minimizes EMI/EMC emissions, a critical feature for sensitive electronics and applications that require compliance with stringent EMI standards. This makes it an excellent choice for noise-sensitive applications without sacrificing efficiency or performance.

For designers looking for a reliable, versatile, and efficient power management solution, the LT8610ACEMSE#PBF from Linear Technology offers an impressive array of features in a compact package, making it an excellent choice for a multitude of projects.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5745 $62.2980
8+ $12.7791 $102.2328
13+ $12.3798 $160.9374
17+ $11.9804 $203.6668
22+ $11.5811 $254.7842
29+ $10.3830 $301.1070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,593 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess