EN
  • EN
  • DE

LM337D2TG

Part No LM337D2TG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR NEG ADJ 1.5A D2PAK / 1.5 A, Adjustable Output, Negative Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
Output Configuration Negative
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage -40V
Voltage - Output (Min/Fixed) -1.2V
Maximum Output Voltage -37V
Current - Output 1.5A
Current - Quiescent (Iq) 6mA
Current - Supply (Maximum) 10mA
PSRR 77dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Part Number Series LM337
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814298-LM337D2TG
Ultra Librarian 3D Model Ultra Librarian LM337D2TG CAD Model

Description

ON Semiconductor LM337D2TG Adjustable Negative Voltage Regulator

The LM337D2TG from ON Semiconductor is a versatile and reliable adjustable negative voltage regulator designed for a wide array of applications requiring a regulated power supply. This three-terminal device offers excellent performance in a TO-263 package, making it suitable for both professional and hobbyist projects where space and thermal efficiency are considerations.

With an output voltage range that can be set from -1.2V to -37V, the LM337D2TG provides designers with the flexibility to tailor the power supply to their specific needs. The output voltage is adjustable by using two external resistors, which allows for the setting of the desired voltage level as per the requirements of the application. This feature makes the LM337D2TG a highly adaptable component, ideal for custom electronics projects.

The device is capable of delivering up to 1.5A of load current, which makes it suitable for a variety of medium-power applications. It also features a typical line regulation of 0.01%/V and typical load regulation of 0.3%, ensuring a stable output voltage even with fluctuations in input voltage or variations in load. This high degree of regulation is crucial for sensitive electronics that require a consistent power supply.

Safety is a key consideration in the design of the LM337D2TG, which includes built-in protection features such as overcurrent protection, thermal shutdown, and safe-area compensation. These protections help to prevent damage to the voltage regulator and the connected components, providing a more reliable and long-lasting solution.

The LM337D2TG operates over a wide temperature range from 0°C to +125°C, making it suitable for use in environments with varying thermal conditions. Its robust design ensures that the device continues to perform optimally, even under thermal stress.

Overall, the LM337D2TG from ON Semiconductor is a high-quality, adjustable negative voltage regulator that offers flexibility, reliability, and protection for your power supply needs. Whether you're working on power supplies, instrumentation, or automotive electronics, this component is a solid choice for maintaining stable and precise voltages in your circuit designs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3606 $50.4840
340+ $0.2959 $100.6060
525+ $0.2866 $150.4650
725+ $0.2774 $201.1150
935+ $0.2681 $250.6735
1,250+ $0.2404 $300.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess