EN
  • EN
  • DE

LT8613IUDE#PBF

Part No LT8613IUDE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 6A 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Function Step-Down
Output Configuration Positive or Negative
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.4V
Maximum Input Voltage 42V
Voltage - Output (Min/Fixed) 0.97V
Maximum Output Voltage 41.58V
Current - Output 6A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (3x6)
Part Number Series LT8613
Manufacturer Pack Quantity 61
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813019-LT8613IUDE#PBF
Ultra Librarian 3D Model Ultra Librarian LT8613IUDE#PBF CAD Model

Description

Introducing the LT8613IUDE#PBF Step-Down Regulator from Linear Technology

The LT8613IUDE#PBF is a high-performance, synchronous step-down switching regulator from Linear Technology, designed to deliver efficiency and reliability for a wide range of applications. This compact and versatile component is an ideal solution for systems requiring a low voltage, high current power supply from a higher voltage input.

Key Features

  • High Efficiency: With its synchronous rectification topology, the LT8613IUDE#PBF achieves up to 96% efficiency, minimizing heat generation and allowing for cooler operation even under full load conditions.
  • Wide Input Voltage Range: This regulator supports an input voltage range from 3.4V to 42V, making it suitable for applications with varying input supplies, including automotive and industrial systems.
  • Low Quiescent Current: It boasts an ultralow quiescent current of 2.5μA with the output in regulation, which is ideal for battery-powered and energy-sensitive applications.
  • Adjustable Output Voltage: Users can set the output voltage from 0.97V to the input voltage, providing flexibility in design for different load requirements.
  • Fast Minimum On-Time: The device can operate with a minimum on-time as low as 30ns, enabling high frequency operation that results in a smaller overall solution and fast transient response.
  • Robust Protection Features: The LT8613IUDE#PBF includes features such as overvoltage protection, overcurrent protection, and thermal shutdown to ensure the longevity and safe operation of your system.

Applications

The LT8613IUDE#PBF is versatile enough to be used in a variety of applications, including:

  • Automotive and Industrial Power Supplies
  • General Purpose Step-Down Regulation
  • Distributed Power Systems
  • Battery Charging and Power Management
  • Telecommunications Infrastructure

With its robust design and advanced features, the LT8613IUDE#PBF from Linear Technology stands out as a high-efficiency, reliable power management solution. Whether you're designing for automotive, industrial, or portable applications, this regulator provides the performance and flexibility needed to meet your stringent power requirements.

For more detailed information, specifications, and application notes, please refer to the official datasheet and design resources provided by Linear Technology.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3930 $61.5720
8+ $12.6302 $101.0416
13+ $12.2355 $159.0615
17+ $11.8408 $201.2936
22+ $11.4461 $251.8142
30+ $10.2620 $307.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,260 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess