LT8631AEFE Step-Down Regulator from Linear Technology
The LT8631AEFE is a high-performance, step-down regulator from Linear Technology, designed to provide efficient power conversion for a wide range of applications. This compact and versatile component is ideal for portable devices, industrial equipment, and automotive systems that require reliable voltage regulation.
Key Features:
- Wide Input Voltage Range: The LT8631AEFE operates with an input voltage range of 3V to 100V, making it suitable for various supply voltages and capable of handling high voltage transients.
- Low Quiescent Current: With an ultra-low quiescent current of only 9µA, this regulator significantly extends the battery life of portable devices when in standby mode.
- High Efficiency: The device offers high efficiency at various load conditions, thanks to its low ripple Burst Mode operation, which ensures energy savings and minimal heat generation.
- Adjustable and Fixed Output Voltages: The LT8631AEFE provides adjustable output voltages from 0.8V to VIN and fixed output options, allowing for flexible design configurations.
- Robust Thermal Performance: Encased in a thermally efficient FE 16-lead TSSOP package, the LT8631AEFE ensures optimal thermal performance and reliability.
- Integrated Fault Protection: The device includes overvoltage, overcurrent, and over-temperature protection, enhancing system safety and longevity.
Applications:
- Automotive and Industrial Power Supplies
- Telecommunications Infrastructure
- Portable and Battery-Powered Equipment
- Medical Devices
- Power Management for Distributed Supply Systems
The LT8631AEFE from Linear Technology stands out for its ability to deliver stable and efficient power conversion. Its robust design, coupled with advanced features, makes it an excellent choice for engineers looking to optimize power management in their electronic designs. Whether for high-performance industrial systems or sensitive medical devices, the LT8631AEFE provides a reliable solution for precise voltage regulation needs.