EN
  • EN
  • DE

LT8705EFE#PBF

Part No LT8705EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK-BOOST 38TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Buck-Boost
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 2.8 V to 80 V
Frequency - Switching 100kHz to 400kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 38-TSSOP
Win Source Part Number 1060299-LT8705EFE#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT8705EFE#PBF CAD Model

Description

The LT8705EFE#PBF is a versatile high-performance DC/DC controller designed and manufactured by Linear Technology, now part of Analog Devices. This sophisticated component is engineered to cater to a wide array of power conversion applications, making it an ideal choice for designers looking for flexibility and reliability in their power systems.

Key Features

  • Wide Input Voltage Range: The LT8705EFE#PBF operates efficiently across a broad input voltage range from 2.8V to 80V, which allows it to accommodate varying power supplies and to be used in diverse applications.
  • Multi-Topology Design: It supports numerous topologies including boost, buck, buck-boost, SEPIC, and inverting configurations, providing a high level of design versatility.
  • High Output Voltage Capability: This component can produce an output voltage ranging from 1.3V to 80V, which is suitable for applications requiring a wide range of output voltages.
  • Four-Feedback Loops: The LT8705EFE#PBF features four separate feedback loops that allow for regulation of V<sub>OUT, V<sub>IN, V<sub>OUT – V<sub>IN, and Input or Output Current.
  • Powerful Switching Frequencies: The switching frequency is programmable from 100kHz to 400kHz, which can also be synchronized to an external clock.

Applications

The LT8705EFE#PBF is suitable for a variety of applications, including:

  • Automotive and Industrial Power Systems
  • Telecommunications and Datacom Infrastructure
  • Solar Power Inverters and Battery Chargers
  • High-Power LED Lighting
  • General Purpose DC/DC Converters

Package and Reliability

The LT8705EFE#PBF is packaged in a thermally enhanced TSSOP-38, which provides excellent thermal performance and is suitable for high-temperature environments. Linear Technology's commitment to high-quality manufacturing ensures that this product offers superior reliability for critical applications.

Conclusion

With its wide input and output voltage capabilities, multiple topology support, and robust design, the LT8705EFE#PBF from Linear Technology stands out as a powerful and flexible solution for advanced DC/DC conversion needs. Its adaptability to various applications and environments makes it a go-to component for designers seeking to optimize their power systems with precision and efficiency.

You May Also Be Interested in

Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Lowest to $4.0465
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6213 $62.4852
8+ $12.8175 $102.5400
13+ $12.4169 $161.4197
17+ $12.0164 $204.2788
22+ $11.6159 $255.5498
29+ $10.4142 $302.0118
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess