EN
  • EN
  • DE

MIC2182BSM-TR

Part No MIC2182BSM-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4.5 V ~ 32 V
Frequency - Switching 300kHz
Duty Cycle (Maximum) 86%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SSOP (0.209", 5.30mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 788468-MIC2182BSM-TR
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian MIC2182BSM-TR CAD Model

Description

Microchip Technology MIC2182BSM-TR DC-DC Converter

The MIC2182BSM-TR from Microchip Technology is a high-performance, synchronous step-down (buck) DC-DC converter integrated circuit that is designed to deliver efficiency and reliability for a wide range of applications. This device is part of Microchip's family of power management products and is ideal for converting a higher DC input voltage into a lower DC output voltage with a high degree of accuracy and efficiency.

Key Features:

  • High Efficiency: The MIC2182BSM-TR offers an excellent conversion efficiency, which is crucial for prolonging battery life in portable devices and reducing heat dissipation in high-power systems.
  • Adjustable Output Voltage: This converter supports a wide range of output voltages, allowing designers to tailor the output to their specific requirements.
  • Synchronous Operation: The synchronous rectification enhances efficiency further, especially at lower output voltages.
  • Thermal and Overcurrent Protection: With built-in thermal shutdown and overcurrent protection, the MIC2182BSM-TR ensures safe operation under abnormal conditions.
  • Compact Package: Available in a small MSOP-10 package, this IC saves valuable board space and is suitable for space-constrained applications.

Applications:

The MIC2182BSM-TR is versatile and can be used in various applications such as:

  • Portable Devices
  • Networking Equipment
  • Telecommunications Infrastructure
  • Industrial Systems
  • Computing Devices

With its robust feature set and reliable performance, the MIC2182BSM-TR is an excellent choice for designers looking to implement an efficient power management solution in their products. Its tape and reel packaging (denoted by the '-TR' suffix) also makes it ideal for automated manufacturing processes, ensuring a streamlined production workflow.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess