EN
  • EN
  • DE

LTC-1608-2G4S1-A3-RW

Part No LTC-1608-2G4S1-A3-RW
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10Rohs
Reference case 603
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 732151-LTC-1608-2G4S1-A3-RW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC-1608-2G4S1-A3-RW CAD Model

Description

The LTC-1608-2G4S1-A3-RW is a high-performance, precision analog-to-digital converter (ADC) from Linear Technology, a brand of Analog Devices known for its advanced integrated circuits and solutions for the electronics industry. This ADC component is designed to cater to a wide range of applications that require accurate and reliable digital representations of analog signals.

Key Features:

  • High Resolution: The LTC-1608-2G4S1-A3-RW boasts a 16-bit resolution, ensuring precise digital output for the analog inputs it receives.
  • Sampling Rate: With a fast sampling rate, this ADC can handle high-speed applications, making it suitable for demanding environments where rapid signal processing is crucial.
  • Multi-Channel Input: It features multiple input channels, allowing for the simultaneous acquisition of several analog signals, which is essential for multi-sensor systems or parallel signal processing tasks.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC-1608-2G4S1-A3-RW minimizes energy usage, making it ideal for battery-powered or energy-sensitive applications.
  • Robust Interface: The product supports a reliable digital interface for straightforward integration with microcontrollers, digital signal processors (DSPs), and other digital systems.

Applications:

The versatility of the LTC-1608-2G4S1-A3-RW allows it to be used in a variety of applications, including:

  • Data acquisition systems
  • Medical imaging equipment
  • Instrumentation and control systems
  • Communication systems
  • Industrial automation and process control

Reliability and Quality:

Linear Technology ensures that all its products, including the LTC-1608-2G4S1-A3-RW, meet the highest standards of quality and reliability. This ADC component is rigorously tested and certified to perform under various conditions, providing engineers and designers with a dependable solution for their electronic designs.

Conclusion:

With its high resolution, fast sampling rate, and multiple input channels, the LTC-1608-2G4S1-A3-RW from Linear Technology stands out as a superior ADC choice for precision measurement and data conversion needs in a wide array of industries.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess