EN
  • EN
  • DE

LTC1040CSW#PBF

Part No LTC1040CSW#PBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMPARATOR LOW PWR DUAL18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, TTL
Supply Voltage - Operating 2.8 V to 16 V, ±2.8 V to 8 V
Voltage - Input Offset (Max) 4.5mV @ ±8V
Current - Input Bias (Max) 300pA @ ±5V
Current - Quiescent (Max) 3mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 18-SOIC
Win Source Part Number 138191-LTC1040CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1040CSW#PBF CAD Model

Description

Product Overview: LTC1040CSW#PBF

The LTC1040CSW#PBF is a state-of-the-art microprocessor supervisory circuit manufactured by Linear Technology, a company known for its high-performance analog integrated circuits. This product is designed to enhance system reliability by monitoring the power supply and microprocessor activity in digital systems. It provides essential functions such as power-on reset control, watchdog timer, and manual reset capability, making it a crucial component for ensuring the proper operation of microprocessor-based systems.

Key Features

      
  • Voltage Monitoring: The LTC1040CSW#PBF monitors the supply voltage and ensures that the microprocessor resets cleanly during power-up, power-down, and brownout conditions.
  •   
  • Watchdog Timer: Its built-in watchdog timer keeps the microprocessor system operating correctly by resetting the microprocessor if the software becomes trapped in an infinite loop.
  •   
  • Manual Reset Input: The manual reset input allows for an external trigger to reset the system, providing an additional layer of control.
  •   
  • Low Power Consumption: Designed for low power consumption, this device helps in maintaining the efficiency of the overall system.
  •   
  • Wide Operating Temperature Range: It can operate over a wide temperature range, making it suitable for various applications and environments.

Applications

The LTC1040CSW#PBF is versatile and can be used in numerous applications, including:

      
  • Computers and Servers
  •   
  • Embedded Systems
  •   
  • Communication Systems
  •   
  • Industrial Controllers
  •   
  • Portable/Battery-Powered Equipment

Quality and Reliability

Linear Technology's LTC1040CSW#PBF is built to meet high standards of quality and reliability. It is packaged in a 16-pin narrow SOIC, which is suitable for space-constrained applications. The product is RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

Conclusion

In summary, the LTC1040CSW#PBF from Linear Technology is an essential component for any microprocessor-based system, providing critical monitoring and control functions that help to prevent system failures. Its robust feature set and reliability make it an excellent choice for designers looking to enhance system stability and performance.

You May Also Be Interested in

HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
NJR Corporation/NJRC
Lowest to $12.4752
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess