Product Overview: LTC1043CSW from Linear Technology
The LTC1043CSW is a versatile integrated circuit designed by Linear Technology, now part of Analog Devices, that serves as a dual precision instrumentation building block. This device is engineered to offer a high level of functionality and reliability for a wide range of applications requiring precise signal processing. The LTC1043CSW is particularly well-suited for battery-operated and remote systems due to its low power consumption.
Key Features:
- Dual Switched Capacitor Building Blocks: The LTC1043CSW contains two independent building blocks that can be configured for various applications such as voltage inversion, doubling, division, or multiplication.
- Low Power Consumption: With a typical supply current of just 10µA, this device is ideal for portable and battery-powered equipment.
- High Precision: The LTC1043CSW boasts a low charge injection of 5pC, ensuring high precision in its switching operations.
- Wide Operating Voltage Range: It operates over a broad supply voltage range of ±4.5V to ±18V, making it adaptable to various system requirements.
- Low Leakage Current: The switch leakage is typically less than 20pA, which helps to maintain signal integrity and accuracy.
Applications:
The LTC1043CSW is suitable for a multitude of applications, including:
- Sample-and-hold circuits
- Operational amplifier gain switching networks
- Capacitive isolation
- Analog computation functions
- Charge-pump voltage converters
Package and Quality:
Encased in a 20-pin SW package, the LTC1043CSW is designed to meet the stringent quality standards required by industrial, automotive, and consumer electronics sectors. It is also RoHS compliant, adhering to environmental regulations on hazardous substances.
Conclusion:
The LTC1043CSW from Linear Technology is a high-performance solution for designers looking to implement precision switched capacitor functions in their systems. Its low power consumption, high precision, and versatile features make it an excellent choice for a wide range of electronic applications. With its robust packaging and compliance with industry standards, the LTC1043CSW remains a reliable and preferred choice for engineers worldwide.