EN
  • EN
  • DE
  • IT

LTC1044ACS8#PBF

Part No LTC1044ACS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV 20MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) -Vin, 2Vin, Vin/2
Output Current 20mA
Frequency - Switching 1kHz to 5kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1060311-LTC1044ACS8#PBF
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Automotive, Industrial
Ultra Librarian 3D Model Ultra Librarian LTC1044ACS8#PBF CAD Model

Description

LTC1044ACS8#PBF - Voltage Converter IC from Linear Technology

The LTC1044ACS8#PBF is a versatile voltage converter integrated circuit (IC) from Linear Technology, designed to address a wide range of power management applications. This IC is capable of converting a positive voltage in the range of 1.5V to 15V to the corresponding negative voltage with high efficiency and reliability.

Key Features:

  • Voltage Conversion: It provides a simple solution for inverting the input voltage, which is ideal for generating a negative rail in single power supply systems.
  • High Frequency Operation: With an internal oscillator frequency of 10kHz to 45kHz, the LTC1044ACS8#PBF allows for the use of small, low-cost capacitors and inductors, reducing the overall size and cost of the power supply design.
  • Low Power Consumption: The quiescent current is typically 100µA, making this IC suitable for battery-powered and portable applications where power efficiency is critical.
  • Charge Pump Technology: Utilizes switched-capacitor technology to achieve voltage conversion without the need for inductors, simplifying the design and improving reliability.
  • Package: Housed in an 8-lead SOIC package, the LTC1044ACS8#PBF offers a compact footprint suitable for space-constrained applications.

Applications:

The LTC1044ACS8#PBF is ideal for a variety of applications, including:

  • Portable Instrumentation
  • Operational Amplifier Power Supplies
  • Handheld Devices
  • Memory Backup Supplies
  • Energy Harvesting

Product Quality and Reliability:

Linear Technology is known for its high standards in product quality and reliability, and the LTC1044ACS8#PBF is no exception. It is designed to meet stringent industry specifications, ensuring long-term performance and stability in a variety of conditions.

In summary, the LTC1044ACS8#PBF from Linear Technology is a high-quality, efficient, and versatile voltage converter IC suitable for a wide range of electronic applications. Its compact size, low power consumption, and ease of use make it an excellent choice for designers looking to create reliable and efficient power supply solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.1282
Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.2370
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $9.3763
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6262 $58.8786
7+ $16.1035 $112.7245
10+ $15.6003 $156.0030
14+ $15.0971 $211.3594
18+ $14.5938 $262.6884
23+ $13.0841 $300.9343
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,185 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess