EN
  • EN
  • DE

LTC1044AIN8

Part No LTC1044AIN8
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 12V CMOS Voltage Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207038-LTC1044AIN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1044AIN8 CAD Model

Description

Linear Technology's LTC1044AIN8 Voltage Converter

The LTC1044AIN8 is a versatile voltage converter chip produced by Linear Technology, which is renowned for its high-quality power management solutions. This integrated circuit is designed to provide charge pump voltage conversion from a positive voltage input to a corresponding negative voltage output. It is a perfect choice for applications requiring a small, efficient, and reliable means to invert the supply voltage or double it when needed.

Key Features

  • Voltage Conversion: The LTC1044AIN8 can efficiently convert a positive voltage in the range of 1.5V to 10V to the corresponding negative voltage, making it highly useful for systems that require a dual supply from a single power source.
  • Low Power Consumption: With a typical quiescent current of only 120µA, this voltage converter is designed for battery-operated and power-sensitive applications, ensuring minimal impact on the overall power budget.
  • High Frequency Operation: Operating at a 10kHz switching frequency, the LTC1044AIN8 allows for smaller capacitors, thereby reducing the size and cost of the overall power supply design.
  • No External Diode: Unlike many traditional charge pumps, this device does not require an external diode, simplifying the circuit and saving board space.
  • Package: The LTC1044AIN8 comes in an 8-pin PDIP package, which is suitable for through-hole mounting, making it easy to integrate into a variety of circuit boards.

Applications

  • Portable battery-powered equipment
  • Operational amplifier power supplies
  • Memory backup supplies
  • ±5V supplies from a single 5V input
  • On-board negative voltage generation

The LTC1044AIN8 is an ideal solution for designers looking to create compact, efficient, and reliable power supply systems. Its ability to invert and double voltages without the need for an inductor makes it a unique and valuable component in the design of modern electronic devices. Whether you're working on portable devices, energy-efficient power supplies, or any other application that requires a negative voltage rail, the LTC1044AIN8 provides a straightforward, effective solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7161 $62.8771
25+ $4.6905 $117.2625
39+ $4.5438 $177.2082
53+ $4.3971 $233.0463
68+ $4.2504 $289.0272
91+ $3.8115 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess