LTC1046CN8 - Voltage Converter by Linear Technology
The LTC1046CN8 is a versatile and efficient voltage converter designed by Linear Technology, now part of Analog Devices, tailored for applications requiring voltage inversion with minimal external components. This high-performance device is a monolithic CMOS switched-capacitor voltage converter that delivers a regulated -5V output from a +5V input, making it an ideal choice for dual supply systems.
Key Features
- High Efficiency: The LTC1046CN8 boasts a high conversion efficiency, which allows for a minimal loss of power during operation, thereby ensuring a reliable and stable power supply for your circuit.
- Low Power Consumption: With its CMOS construction, this voltage converter consumes very low quiescent current, making it suitable for battery-powered and energy-sensitive applications.
- No External Diode: Unlike many other voltage converters, the LTC1046CN8 does not require an external diode, which simplifies the design and reduces the overall bill of materials.
- Easy to Use: This device comes in an 8-pin PDIP package, which is user-friendly and easy to integrate into various circuit designs.
- Wide Operating Temperature Range: It is designed to operate over an industrial temperature range, making it reliable in a variety of environments and applications.
Typical Applications
The LTC1046CN8 is suitable for a wide array of applications, including but not limited to:
- Portable Instrumentation
- Memory Backup Systems
- Operational Amplifier Power Supplies
- Handheld Devices
Technical Specifications
- Input Voltage Range: +4.5V to +5.5V
- Output Voltage: -5V
- Package Type: 8-pin PDIP
- Operating Temperature: 0°C to 70°C
In conclusion, the LTC1046CN8 from Linear Technology is a robust and reliable solution for your voltage inversion needs. Its high efficiency, low power consumption, and ease of use make it a top choice for designers looking to create compact and energy-efficient electronic systems.