EN
  • EN
  • DE

LTC1049CS8#PBF

Part No LTC1049CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 800KHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Slew Rate 0.8 V/μs
Gain Bandwidth Product (GBP) 800kHz
Current - Input Bias 15pA
Voltage - Input Offset 2μV
Operating Supply Current 200μA
Supply Voltage - Operating 4.75 V to 16 V, ±2.38 V to 8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 113090-LTC1049CS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1049CS8#PBF CAD Model

Description

Product Overview: LTC1049CS8#PBF

The LTC1049CS8#PBF is a high-performance, low power zero-drift operational amplifier from Linear Technology, which is now part of Analog Devices. This op-amp is designed to provide precision performance while maintaining a low power footprint, making it an ideal choice for battery-powered applications and precision instrumentation.

Key Features

  • Zero-Drift Topology: The LTC1049CS8#PBF employs a zero-drift architecture which ensures that the input offset voltage does not drift over time or with changes in temperature, providing a stable and accurate signal amplification.
  • Low Power Consumption: With a supply current of just 60µA, this op-amp is optimized for low power applications, extending battery life without sacrificing performance.
  • Single Supply Operation: The ability to operate from a single supply voltage ranging from 4.75V to 16V, or dual supplies ranging from ±2.375V to ±8V, makes this device versatile and suitable for a variety of applications.
  • High Impedance Inputs: The LTC1049CS8#PBF features high impedance inputs which minimize current draw and preserve signal integrity.
  • Low Offset Voltage: The device boasts an ultra-low input offset voltage, enhancing the accuracy of signal processing.

Applications

The LTC1049CS8#PBF is well-suited for a range of precision applications, including:

  • Portable Instrumentation
  • Thermocouple Amplifiers
  • Strain Gauge Amplifiers
  • DC Precision Signal Processing
  • Industrial Process Controls

Package and Quality

The LTC1049CS8#PBF is packaged in an 8-lead SOIC, which is compact and suitable for space-constrained applications. The device is also lead-free and RoHS compliant, ensuring adherence to current environmental standards and regulations for electronic components.

With its combination of precision, low power consumption, and versatile supply voltage options, the LTC1049CS8#PBF operational amplifier is a reliable choice for designers who require the utmost in accuracy and efficiency for their electronic designs.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4010 $68.4060
13+ $9.3555 $121.6215
20+ $9.0621 $181.2420
27+ $8.7699 $236.7873
35+ $8.4777 $296.7195
46+ $7.6011 $349.6506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess