EN
  • EN
  • DE

LTC1049CS8#TRPBF

Part No LTC1049CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 800KHZ 8SO / Op Amp Single Auto Zero/Chopper R-R O/P ±8V/16V 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Zero-Drift
Number of Circuits 1
SR - Slew Rate 0.8 V/μs
GBP - Gain Bandwidth Product 800kHz
Current - Input Bias 15pA
Voltage - Input Offset 2μV
Operating Supply Current 200μA
Dual Supply Voltage (±) 4.75 V ~ 16 V, ±2.38 V ~ 8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 781722-LTC1049CS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1049
Introduction Date June 26, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1049CS8#TRPBF CAD Model

Description

LTC1049CS8#TRPBF Low Power Zero-Drift Operational Amplifier

The LTC1049CS8#TRPBF is a high-precision operational amplifier from Linear Technology, designed to offer outstanding DC performance with minimal power consumption. This device is a perfect choice for battery-powered systems and applications requiring long-term stability and low noise, such as medical instrumentation, sensor conditioning, and precision filters.

At the heart of the LTC1049CS8#TRPBF's performance is its zero-drift architecture, which ensures that the input offset voltage and input offset voltage drift are minimized, providing a stable and accurate signal amplification over time and temperature variations. With an input offset voltage of typically 2μV and a maximum of 10μV, it is one of the most precise operational amplifiers in its class. Furthermore, the input offset voltage drift is typically less than 0.02μV/°C, making it an ideal solution for precision applications.

The device operates with a single supply voltage ranging from 4.75V to 16V or dual supplies of ±2.375V to ±8V, giving designers flexibility in a variety of system configurations. The LTC1049CS8#TRPBF also boasts a low supply current of just 350μA, which is particularly advantageous for portable and remote applications where power efficiency is critical.

In addition to its precision and low power consumption, the LTC1049CS8#TRPBF features a high open-loop gain of 130dB and a common-mode rejection ratio (CMRR) of 120dB, which ensures excellent linearity and signal integrity. The device's gain bandwidth product is 800kHz, and it has a slew rate of 0.2V/μs, making it suitable for a wide range of applications, from low-frequency signal conditioning to more dynamic systems.

The LTC1049CS8#TRPBF comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. The device is also characterized for operation from -40°C to 85°C, ensuring reliable performance in a broad range of environmental conditions.

With its combination of high precision, low power, and robust performance, the LTC1049CS8#TRPBF operational amplifier from Linear Technology is an excellent choice for designers looking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5000 $58.0000
9+ $11.8974 $107.0766
14+ $11.5256 $161.3584
18+ $11.1538 $200.7684
24+ $10.7820 $258.7680
32+ $9.6667 $309.3344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,047 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess