LTC1063MJ8/883 Lowpass Filter
The LTC1063MJ8/883 is a high-performance, clock-tunable, lowpass active filter from Linear Technology, now part of Analog Devices, designed to meet the rigorous requirements of military and aerospace applications. This device offers a unique combination of features and capabilities, making it an ideal choice for signal processing tasks where precision and reliability are paramount.
Key Features
- Filter Type: The LTC1063MJ8/883 is a fifth-order, Butterworth lowpass filter, providing a maximally flat frequency response in the passband for minimal signal distortion.
- Clock-Tunable Operation: The filter’s cutoff frequency can be easily adjusted by changing the clock frequency, offering flexibility and ease of use in various applications.
- Wide Dynamic Range: With a dynamic range of 90dB, the LTC1063MJ8/883 ensures excellent signal integrity, minimizing distortion and noise in the signal processing chain.
- No External Components Required: This filter is self-contained, requiring no external capacitors or resistors, which simplifies design and reduces board space.
- Low Power Consumption: Designed for efficiency, the LTC1063MJ8/883 operates with a low power consumption, making it suitable for battery-powered and portable devices.
Applications
The LTC1063MJ8/883 is ideal for a variety of applications where high-quality signal filtering is necessary. This includes:
- Avionics and military communication systems
- Precision instrumentation
- Data acquisition systems
- Anti-aliasing for ADCs
- Waveform generation
- Audio processing
Reliability and Quality
As part of the 883 series, the LTC1063MJ8/883 conforms to stringent military specifications for electronic components (MIL-STD-883), ensuring its reliability and performance under extreme conditions. It is packaged in an 8-lead hermetic ceramic DIP, providing robust protection against environmental factors such as moisture and temperature variations.
The LTC1063MJ8/883 from Linear Technology represents a blend of precision engineering, flexibility, and durability, suitable for the most demanding signal processing applications where quality cannot be compromised.