EN
  • EN
  • DE

LTC1064-1CSW#PBF

Part No LTC1064-1CSW#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTR 8TH ORDR LOWPASS 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Filter Type Cauer, Low Pass Switched Capacitor
Frequency - Cutoff or Center 20kHz
Number of Filters 1
Filter Order 8th
Supply Voltage - Operating ±2.37 V to 8 V
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1060335-LTC1064-1CSW#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1064-1CSW#PBF CAD Model

Description

  

LTC1064-1CSW#PBF - Low Noise, High Speed, Quad Universal Filter Building Block

  

The LTC1064-1CSW#PBF from Linear Technology is a cutting-edge quad universal filter that serves as a versatile building block for high-performance signal processing applications. This device is designed to meet a broad range of filtering needs with its low noise and high-speed characteristics, making it an ideal choice for communication systems, image processing, data acquisition, and various other sophisticated electronic systems.

    

Key Features:

  
        
  • High-Speed Operation: The LTC1064-1CSW#PBF boasts a high clock-to-corner frequency ratio, allowing for fast operation without compromising the integrity of the signal.
  •     
  • Low Noise Design: Engineered to minimize noise, this filter ensures a clean signal path, which is crucial for high-fidelity applications and sensitive measurements.
  •     
  • Flexible Filter Configurations: Users can configure the device in multiple filter responses such as low-pass, high-pass, band-pass, and notch filters, making it a versatile choice for a wide range of applications.
  •     
  • Single or Dual Supply Operation: It can operate from a single 5V supply or dual ±5V supplies, providing flexibility in system design.
  •     
  • No External Components Required: The LTC1064-1CSW#PBF can function without external resistors or capacitors, although external components can be added to tailor the filter characteristics.
  •   
    

Applications:

  
        
  • Telecommunications
  •     
  • Image Processing Systems
  •     
  • Data Acquisition Systems
  •     
  • Anti-Aliasing and Reconstruction Filters
  •     
  • Medical Instrumentation
  •     
  • Audio and Video Signal Processing
  •   
    

With its robust feature set, the LTC1064-1CSW#PBF provides engineers with a high degree of flexibility and performance. Its ability to operate with low noise and at high speeds makes it an excellent choice for applications requiring precise and reliable signal filtering. Whether for professional audio equipment, complex data systems, or advanced communication technology, the LTC1064-1CSW#PBF from Linear Technology stands out as a superior solution for sophisticated filtering requirements.

You May Also Be Interested in

Cirrus Logic Inc.
24-Bit, 96 kHz Stereo A/D Converter  / 24-BIT, 96KHZ STEREO A/D CONVERTER
Lowest to $6.5223
Linear Technology
IC FILTR 8TH ORDER LOWPASS 8SOIC
Lowest to $21.1502
Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Lowest to $41.7858
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $62.5629
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $37.5387
Linear Technology
IC FILTER 8TH ORDR LOWPASS 14DIP
Need more? Email Us
Maxim Integrated
8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters
Lowest to $3.3622
Linear Technology
Low Noise, Fast, Quad Universal Filter Building Block
Lowest to $12.7743
Texas Instruments
IC FILTER DUAL SWITCH CAP 20SOIC / Active Filter Dual SW-CAP UNIV 4th Order 100kHz 20-Pin SOIC T/R
Lowest to $123.1344

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5454 $73.6362
5+ $20.1399 $100.6995
8+ $19.5105 $156.0840
11+ $18.8811 $207.6921
14+ $18.2518 $255.5252
19+ $16.3636 $310.9084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess