EN
  • EN
  • DE

LTC1064-3CSW

Part No LTC1064-3CSW
Manufacturer Linear Technology
Description Low Noise, High Frequency, 8th Order Linear Phase Lowpass Filter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207083-LTC1064-3CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1064-3CSW CAD Model

Description

        

The LTC1064-3CSW is a high-performance, low-pass filter from Linear Technology, designed to cater to a wide range of signal processing applications. This filter is part of the LTC1064 series, which is known for its fast, easy-to-use, and highly integrated filtering solutions.

        

Key Features

    
            
  • High Filter Order: The LTC1064-3CSW is an 8th order low-pass filter, providing excellent attenuation in the stop-band and a sharp transition from pass-band to stop-band.
  •         
  • Switched-Capacitor Design: Utilizing a switched-capacitor architecture, this filter offers a stable and precise filter response with a clock-tunable cut-off frequency.
  •         
  • Clock-Tunable Cut-off Frequency: The cut-off frequency can be adjusted by an external clock, offering flexibility for various applications.
  •         
  • Low Noise and Distortion: Engineered to deliver low noise and low harmonic distortion, ensuring signal integrity is maintained throughout the filtering process.
  •         
  • Single or Dual Power Supply: The LTC1064-3CSW can operate with a single 5V power supply or dual ±5V supplies, providing versatility in system design.
  •         
  • Unity Gain: This filter has a fixed unity gain, which simplifies the design considerations for systems requiring no additional gain stages.
  •     
        

Applications

    

The LTC1064-3CSW is suitable for a broad spectrum of applications, including:

    
            
  • Data Acquisition Systems
  •         
  • Telecommunications
  •         
  • Signal Processing
  •         
  • Anti-Aliasing Filters
  •         
  • Waveform Generation
  •         
  • Audio Processing
  •     
        

Product Specifications

    

The LTC1064-3CSW is available in a 16-pin narrow SW package, which is ideal for space-constrained applications. The device's operating temperature range is from 0°C to 70°C, making it suitable for commercial-grade applications.

        

Conclusion

    

With its high-order filtering capability, clock-tunable frequency, and low noise performance, the LTC1064-3CSW from Linear Technology stands out as a robust and flexible solution for designers looking to implement precise and reliable low-pass filtering in their electronic systems.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess