Linear Technology LTC1068-25CG
The LTC1068-25CG is a high-performance, low-noise, switched-capacitor filter fabricated by Linear Technology, designed to meet the demanding requirements of signal processing applications. This versatile integrated circuit (IC) offers a unique combination of features, making it an ideal choice for precision filtering tasks in both industrial and consumer electronics.
Key Features
- Multiple Filter Configurations: The LTC1068-25CG supports various filter responses such as low-pass, band-pass, high-pass, and notch, providing designers with flexibility in addressing different signal processing challenges.
- Programmable Cut-off Frequency: With an external clock or control voltage, users can dynamically adjust the filter's cut-off frequency, allowing for real-time tuning in adaptive filtering scenarios.
- Low Noise Performance: Engineered for low noise operation, this IC maintains signal integrity by minimizing the introduction of unwanted noise, thereby preserving the quality of the original signal.
- High Linearity: The LTC1068-25CG boasts excellent linearity, ensuring that the signal is filtered without significant distortion, which is critical for high-fidelity audio applications and precision instrumentation.
- Single Supply Operation: It operates from a single 5V supply, simplifying power management within the system design.
Applications
- Professional Audio Equipment
- Telecommunications
- Data Acquisition Systems
- Medical Instrumentation
- Seismic Data Processing
The LTC1068-25CG comes in a compact 20-lead SSOP package, making it suitable for space-constrained applications while still offering excellent thermal performance. Its robust design and high-quality construction ensure reliable operation over a wide temperature range, suitable for both commercial and industrial environments.
Whether your application requires precise audio filtering, sophisticated signal conditioning, or robust noise reduction, the LTC1068-25CG from Linear Technology stands out as a powerful solution that combines performance, versatility, and ease of use in one integrated package.