Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 14kHz/20kHz
Number of Filters 1
Filter Order 8th
Supply Voltage (V) 3V ~ 10V
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LTC1069-6
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1207106-LTC1069-6IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1069-6IS8 CAD Model

Description

Product Overview: LTC1069-6IS8 from Linear Technology

The LTC1069-6IS8 is a state-of-the-art lowpass filter designed and manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This product is specifically engineered to cater to the demanding requirements of signal processing applications, where noise reduction and signal integrity are paramount.

Key Features

  • Filter Type: The LTC1069-6IS8 is an 8th order lowpass filter with a switched-capacitor design, providing a precise and stable filtering solution.
  • Multiple Filter Responses: This component supports various filter responses, including Butterworth, Bessel, and Elliptic, allowing designers to choose the best response for their specific application.
  • Clock-Tunable Cut-Off Frequency: The cut-off frequency of the LTC1069-6IS8 is tunable by an external clock, offering flexibility and adaptability in various system designs.
  • Low Noise Performance: With its advanced design, the LTC1069-6IS8 offers low noise performance, making it ideal for applications that require a high signal-to-noise ratio.
  • Power Efficiency: The device operates with a single 5V power supply, minimizing power consumption and making it suitable for power-sensitive applications.
  • Compact Form Factor: Housed in an 8-pin SOIC package, the LTC1069-6IS8 is compact and easy to integrate into space-constrained designs.

Applications

The LTC1069-6IS8 is versatile and can be used in a wide range of applications, including:

  • Anti-aliasing filters for data acquisition systems
  • Signal conditioning for telecommunications
  • Audio processing equipment
  • Instrumentation and control systems
  • Medical electronics

Conclusion

Overall, the LTC1069-6IS8 from Linear Technology is a highly reliable and efficient solution for designers looking to enhance their signal processing capabilities. Its tunable frequency, low noise, and power efficiency, combined with a variety of filter responses, make it an excellent choice for a multitude of sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
MAX293 8TH-ORDER, LOW PASS, ELLI
Lowest to $10.5105
ECAD model for MAX293CPA
Linear Technology
IC FILTR 8TH ORDR LOWPASS 16SOIC
Lowest to $27.4908
ECAD model for LTC1064-1CSW#PBF
Analog Devices Inc.
1250 TO 2600 MHZ TUNABLE BPF
Lowest to $168.2443
ECAD model for ADMV8526ACCZ
Linear Technology
IC FILTR 5TH ORDER LOWPASS16SOIC
Lowest to $44.9493
ECAD model for LTC1063CSW#PBF
Texas Instruments
CONTINUOUS TIME FILTER
Lowest to $4.0291
ECAD model for 32F8120-CL
Maxim Integrated
IC FILTER LOWPASS 5TH 8UMAX
Lowest to $20.1077
ECAD model for MAX7418CUA+T
Linear Technology
IC FILTER BUILDING BLOCK 16SSOP
Lowest to $42.0846
ECAD model for LT1568CGN#PBF
Linear Technology
IC FILTER ELLIPTIC LOWPASS 8SOIC
Lowest to $19.4463
ECAD model for LTC1560-1IS8#PBF
Linear Technology
IC FILTER 5TH ORDER LOWPASS 8DIP
Lowest to $15.1127
ECAD model for LTC1062CN8

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0303 $63.0909
6+ $17.2556 $103.5336
9+ $16.7164 $150.4476
13+ $16.1771 $210.3023
16+ $15.6379 $250.2064
22+ $14.0202 $308.4444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,921 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention