EN
  • EN
  • DE
  • IT

LT1568CGN#PBF

Part No LT1568CGN#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTER BUILDING BLOCK 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Filter Type Band Pass
Frequency - Cutoff or Center 200kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage - Operating 2.7 V to 11 V, ±2.7 V to 5.5 V
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 93742-LT1568CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LT1568CGN#PBF CAD Model

Description

The LT1568CGN#PBF is an innovative, high-performance, active-RC filter building block from Linear Technology, designed to simplify the creation of complex filter topologies. This versatile integrated circuit (IC) allows designers to implement a variety of filter responses such as low-pass, high-pass, band-pass, or notch filters with minimal external components.

Key Features

  • Frequency Range: The LT1568CGN#PBF operates over a wide frequency range, making it suitable for a broad spectrum of signal processing applications.
  • Dual Matched Amplifiers: It includes two matched, high performance operational amplifiers that provide stable and reliable filter performance.
  • High Linearity: With excellent linearity characteristics, this IC ensures low distortion in the signal path, maintaining signal integrity across various conditions.
  • Low Noise: The device is engineered for low noise operation, which is critical for high-fidelity audio and sensitive instrumentation applications.
  • Flexible Filter Configurations: Designers can easily configure multiple filter types due to the IC's flexible architecture.

Applications

The LT1568CGN#PBF is ideal for a range of applications, including but not limited to:

  • Telecommunications
  • Data acquisition systems
  • Audio processing
  • Medical instrumentation
  • Signal conditioning

Product Specifications

The LT1568CGN#PBF comes in a narrow 16-lead SSOP package, ensuring a compact footprint for space-constrained applications. It requires a supply voltage ranging from ±2.5V to ±6V, accommodating various system power rails. The operating temperature range of -40°C to 85°C allows for use in environments with challenging temperature conditions.

Conclusion

Linear Technology's LT1568CGN#PBF is a testament to their commitment to high-quality, precision-engineered signal processing components. With its combination of flexibility, performance, and ease of use, this IC stands as a valuable tool for engineers looking to design sophisticated filtering solutions with reduced design complexity and enhanced performance.

You May Also Be Interested in

Maxim Integrated
IC FILTER 25KHZ LOWPASS 8DIP
Need more? Email Us
Maxim Integrated
IC FILTER 50KHZ LOWPASS 8SOIC
Need more? Email Us
Texas Instruments
FLTR EQUIRIPPLE
Lowest to $16.4347
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
Analog Devices Inc.
IC FILTER BAND PASS 32LFCSP / Band Pass Filter IC Band Pass Order 3.45GHz ~ 6.25GHz 32-LFCSP (5x5)
Lowest to $347.7015
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
Maxim Integrated
IC FILTER 300KHZ LOWPASS 20SOIC
Need more? Email Us
Harris Corporation
DAUL FIR FILTER
Lowest to $72.2476
Cirrus Logic Inc.
IC FILTER DIGITAL 64TQFP / Digital Filter IC Digital 2nd Order 64-TQFP (10x10)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6273 $65.2546
4+ $26.7711 $107.0844
6+ $25.9345 $155.6070
8+ $25.0979 $200.7832
11+ $24.2613 $266.8743
14+ $21.7515 $304.5210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess