EN
  • EN
  • DE

LTC1096ACN8#PBF

Part No LTC1096ACN8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 8BIT SRL IN/OUT 8DIP / 1-Channel Single ADC SAR 33ksps 8-bit Serial 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series microPOWER
Packaging Tube
Resolution 8
Sampling Rate 33k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 3 V ~ 9 V
Voltage - Supply, Digital 3 V ~ 9 V
Operating Temperature Range 0°C ~ 70°C
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 781753-LTC1096ACN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1096
Introduction Date April 03, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1096ACN8#PBF CAD Model

Description

    

The LTC1096ACN8#PBF is a high-performance, low-power 10-bit analog-to-digital converter (ADC) produced by Linear Technology, which is now part of Analog Devices. This ADC is designed for easy interfacing to microprocessors and has a wide range of applications in data acquisition systems, instrumentation, and process control.

  

Key Features

  
        
  • Resolution: 10-bit successive approximation ADC offering precise digital representation of analog signals.
  •     
  • Sampling Rate: Capable of fast conversion times, making it suitable for high-speed applications.
  •     
  • Single Supply Operation: Operates from a single 5V supply, simplifying power management in embedded systems.
  •     
  • Low Power Consumption: Features a power-saving shutdown mode, ideal for battery-powered and portable devices.
  •     
  • Interface: Includes a digital interface that is compatible with various microprocessors, featuring a 3-state output that allows for direct connection to a data bus.
  •     
  • Package: Enclosed in an 8-pin DIP package, providing a compact solution for space-constrained applications.
  •   
  

Applications

  

The LTC1096ACN8#PBF is versatile in its use and can be integrated into a variety of systems, including:

  
        
  • Data Acquisition Systems
  •     
  • Instrumentation
  •     
  • Process Control
  •     
  • Portable Equipment
  •     
  • Medical Devices
  •     
  • Industrial Automation
  •   
  

Quality and Reliability

  

Linear Technology ensures that their products are of the highest quality and reliability. The LTC1096ACN8#PBF is no exception and is manufactured to meet stringent standards, ensuring stable performance in demanding environments.

  

Ordering Information

  

The product is available with the part number LTC1096ACN8#PBF, where the suffix denotes the lead (Pb)-free and RoHS-compliant package. For detailed specifications and ordering information, customers should consult the datasheet and contact authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess