EN
  • EN
  • DE

LTC1096CN8

Part No LTC1096CN8
Manufacturer Linear Technology
Description Micropower Sampling 8-Bit Serial I/O A/D Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207124-LTC1096CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1096CN8 CAD Model

Description

Overview of LTC1096CN8 by Linear Technology

The LTC1096CN8 is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) produced by Linear Technology. This microprocessor-compatible ADC is designed with advanced CMOS technology, offering a perfect blend of speed, precision, and power efficiency, making it an ideal choice for a variety of applications including data acquisition systems, battery-operated equipment, and portable devices.

Key Features

  • Resolution: The LTC1096CN8 offers an 8-bit resolution, providing a fine level of detail in the analog-to-digital conversion process.
  • Sampling Rate: It features a high-speed successive approximation register (SAR) ADC with a sampling rate that is suitable for many real-time data processing tasks.
  • Low Power Consumption: Designed for energy efficiency, the LTC1096CN8 consumes minimal power, which is crucial for battery-dependent applications.
  • Input Range: The converter accepts a wide range of input voltages, providing flexibility in interfacing with various sensors and input signals.
  • Interface: It includes a simple, SPI-compatible serial interface that ensures easy connectivity with most microprocessors or digital systems.
  • Package: The LTC1096CN8 is available in an 8-pin DIP package, which is convenient for prototyping as well as for production in standard PCB layouts.

Applications

The versatility of the LTC1096CN8 allows it to be used in a wide array of applications. Its compact size and low power consumption make it particularly well-suited for portable and remote sensing applications, while its speed and resolution are beneficial for real-time monitoring systems, such as:

  • Industrial process control
  • Medical instruments
  • Data acquisition systems
  • Battery-operated devices
  • Handheld meters

Conclusion

The LTC1096CN8 from Linear Technology is a robust, efficient, and versatile ADC solution that offers designers the perfect balance between performance and power consumption. Its ease of integration into existing systems, coupled with its high-speed operation, makes it a top choice for engineers looking to enhance the capabilities of their digital systems with reliable analog-to-digital conversion.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8080 $62.4640
19+ $6.4066 $121.7254
28+ $6.2064 $173.7792
39+ $6.0062 $234.2418
50+ $5.8060 $290.3000
67+ $5.2054 $348.7618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess