EN
  • EN
  • DE
  • IT

LTC1096CS8#TR

Part No LTC1096CS8#TR
Manufacturer Linear Technology
Description 1-Channel Single ADC SAR 33ksps 8-bit Serial 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0616+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 746943-LTC1096CS8#TR
Family Name LTC1096
Introduction Date April 03, 1997
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Unknown
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1096CS8#TR CAD Model

Description

Introducing the LTC1096CS8#TR - A Precision, Low Power, Single Channel 12-Bit Analog-to-Digital Converter

The LTC1096CS8#TR is a high-performance product from Linear Technology, designed to meet the rigorous demands of precision data conversion in a wide array of applications. This state-of-the-art 12-bit analog-to-digital converter (ADC) offers outstanding accuracy and resolution, making it an ideal choice for systems requiring precise measurement and monitoring, such as industrial control systems, medical instruments, and automated test equipment.

Key Features of the LTC1096CS8#TR:

  • High Resolution: With its 12-bit resolution, the LTC1096CS8#TR ensures detailed and accurate digital representation of analog signals.
  • Single Channel Input: This ADC is designed to process one analog input, providing focused and efficient data conversion.
  • Low Power Consumption: It is optimized for low power operation, conserving energy in battery-powered and portable devices.
  • Easy Interface: The LTC1096CS8#TR features a simple serial interface, facilitating easy integration with microprocessors and digital systems.
  • Software Programmable: Users can program the device through software, allowing for versatile and flexible application across various systems.
  • Compact Package: The device comes in a space-saving 8-pin narrow SOIC package, making it suitable for space-constrained applications.

Performance and Reliability

The LTC1096CS8#TR is crafted to deliver consistent, reliable performance under varying conditions. Its robust design ensures that it maintains accuracy and stability even in the presence of noise and temperature fluctuations. The ADC's fast conversion rate allows for real-time data processing, which is critical in dynamic and rapidly changing environments.

Applications

Due to its precision and low power consumption, the LTC1096CS8#TR is an excellent choice for portable and remote sensing applications. It is also well-suited for process control, where consistent and accurate data conversion is paramount. Additionally, its high resolution makes it a perfect fit for scientific instrumentation where every bit of data counts.

In summary, the LTC1096CS8#TR from Linear Technology is a superior ADC solution that offers a blend of precision, efficiency, and ease of use for designers and engineers looking to enhance the performance of their digital conversion systems.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2799 $73.1196
9+ $14.9993 $134.9937
14+ $14.5298 $203.4172
19+ $14.0615 $267.1685
24+ $13.5931 $326.2344
32+ $12.1871 $389.9872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,830 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess