EN
  • EN
  • DE

LTC1098LCS8#PBF

Part No LTC1098LCS8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 8BIT SRL IN/OUT8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 33k
Number of Inputs 1, 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.65 V to 4 V
Digital Supply Voltage 2.65 V to 4 V
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 137005-LTC1098LCS8#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1098LCS8#PBF CAD Model

Description

    

    The LTC1098LCS8#PBF is a high-performance, low-power dual-channel analog-to-digital converter (ADC) from Linear Technology, a brand of Analog Devices. This device is designed to offer precision data conversion from analog to digital form with a 10-bit resolution, making it an ideal choice for a wide range of applications that require accurate and reliable data acquisition.  

    

Key Features

  
        
  • Resolution: 10-bit ADC with no missing codes
  •     
  • Channels: 2 differential channels or 4 single-ended channels
  •     
  • Sampling Rate: Offers a sampling rate of up to 40ksps, ensuring timely data collection for dynamic signals
  •     
  • Low Power Consumption: Operates with a power supply range from 2.7V to 5.5V, making it suitable for battery-operated systems
  •     
  • Serial Interface: Easy interfacing with microprocessors via a serial I/O port
  •     
  • Automatic Power Down: Features an automatic power-down mode that significantly reduces power consumption when not converting
  •     
  • Package: Housed in an 8-pin narrow SOIC package
  •   
    

Applications

  

    The LTC1098LCS8#PBF is versatile and can be used in a variety of applications such as:  

  
        
  • Portable Instrumentation
  •     
  • Data Acquisition Systems
  •     
  • Battery-operated Equipment
  •     
  • Process Control Systems
  •     
  • Medical Devices
  •     
  • Industrial Monitoring and Control
  •   
    

Quality and Reliability

  

    Linear Technology is known for its commitment to quality, and the LTC1098LCS8#PBF is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability across various conditions. The device also comes with the assurance of long-term availability, which is a hallmark of Linear Technology's dedication to their product lines.  

    

Conclusion

  

    In summary, the LTC1098LCS8#PBF from Linear Technology is a compact, efficient, and reliable solution for precise analog-to-digital conversion. Its low power consumption, high resolution, and flexible interfacing options make it an excellent choice for designers who require a high-quality ADC for their sophisticated electronic systems.  

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess