EN
  • EN
  • DE

LTC1100CN8

Part No LTC1100CN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision, Chopper-Stabilized Instrumentation Amplifier | IC OPAMP CHOPPER 1 CIRCUIT 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type Chopper (Zero-Drift)
Gain Bandwidth Product 18kHz
Current - Input Bias 2.5pA
Voltage - Input Offset 1μV
Supply Current 2.4mA
Supply Voltage , Single/Dual (±) 5V ~ 16V, ±2.5V ~ 8V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LTC1100
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1207140-LTC1100CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1100CN8 CAD Model

Description

Linear Technology's LTC1100CN8 Precision Zero-Drift Instrumentation Amplifier

The LTC1100CN8 is a high-performance instrumentation amplifier from Linear Technology, designed to offer exceptional accuracy and stability for a wide range of applications. This precision amplifier is ideal for use in medical equipment, industrial process controls, and any system that requires accurate signal amplification with minimal drift over time and temperature.

Key Features:

  • Zero-Drift Performance: The LTC1100CN8 features a zero-drift architecture which ensures that the offset voltage does not drift over time or with changes in temperature, providing a stable and reliable performance.
  • High Gain Accuracy: With a gain accuracy of 0.04%, this amplifier delivers precise amplification, making it suitable for critical measurement and control systems.
  • Low Noise: It boasts an exceptionally low input noise level, which makes it perfect for applications where signal integrity is paramount.
  • Single Supply Operation: The LTC1100CN8 can operate from a single supply ranging from 4.75V to 36V or from dual supplies of ±2.375V to ±18V, offering flexibility in various system designs.
  • No External Components Required: This amplifier is designed to work without the need for external components, simplifying the design and reducing the overall component count.

Applications:

  • Medical instrumentation
  • Industrial process controls
  • Data acquisition systems
  • Strain gauge amplifiers
  • Precision filters

The LTC1100CN8 comes in an 8-pin PDIP package and is designed for easy implementation into a variety of circuit configurations. Its robust design ensures reliable operation even in harsh environments, making it a go-to choice for engineers who need a dependable solution for precision amplification.

Whether you are designing a sophisticated medical device or a rugged industrial control system, the LTC1100CN8 from Linear Technology stands out as a high-quality, precise instrumentation amplifier that will help you achieve accurate measurements and maintain signal integrity in your applications.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.5771 $84.5771
2+ $81.9341 $163.8682
3+ $79.2910 $237.8730
4+ $76.6480 $306.5920
5+ $68.7189 $343.5945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess