ON Semiconductor FDPC4044-P PowerTrench® MOSFET
The ON Semiconductor FDPC4044-P is a state-of-the-art PowerTrench® MOSFET designed for high-efficiency power conversion applications. This device is part of ON Semiconductor's extensive portfolio of power management solutions, known for their reliability and performance in various electronic systems.
Key Features:
- Low R<sub>DS(on): The FDPC4044-P boasts an exceptionally low on-resistance, which translates to reduced conduction losses and enhanced power efficiency in applications.
- High Power Density: Its compact PowerTrench® technology enables high power density, making it ideal for space-constrained applications.
- Fast Switching Speed: The device is designed for fast switching, minimizing switching losses and improving overall performance.
- Robust Thermal Performance: With an excellent thermal performance, the FDPC4044-P can operate reliably even under high temperature conditions.
Applications:
The FDPC4044-P is suitable for a wide range of applications, including:
- DC/DC converters for computing, server, and telecom power systems
- Motor drives and inverters for electric vehicles and industrial machinery
- Power supplies for consumer electronics and LED lighting
- Synchronous rectification in switched-mode power supplies
Specifications:
Parameter
Value
V<sub>DS (Drain-Source Voltage)
40V
R<sub>DS(on) (at V<sub>GS = 10V)
1.35 mΩ
Continuous Drain Current (I<sub>D)
100A
Power Dissipation (P<sub>D)
3.8W
Operating Temperature Range
-55°C to +150°C
With its robust design and advanced technology, the ON Semiconductor FDPC4044-P PowerTrench® MOSFET is an excellent choice for designers looking to enhance the performance and efficiency of their power conversion systems.